EN
  • EN
  • DE

UPC3228T5S-E2-A

Part No UPC3228T5S-E2-A
Manufacturer California Eastern Labs
Catalog Electronic Wholesale
Description LOW DISTORTION DOWN-CONVERTER + AGC AMPLIFIER + VIDEO AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1277653-UPC3228T5S-E2-A
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC3228T5S-E2-A CAD Model

Description

The uPC3228T5S-E2-A is a wideband, low noise amplifier (LNA) manufactured by California Eastern Labs (CEL), which is a partner company of Renesas Electronics. LNAs are crucial components in RF receiver systems, where they amplify weak signals while adding minimal noise. This particular LNA is designed for a wide range of frequencies and is often used in applications requiring high sensitivity and low distortion.

Applications:

  • Wireless communication systems: Amplifying signals in cellular base stations, mobile devices, and WLAN equipment.
  • Satellite receivers: Improving signal reception in satellite TV and radio systems.
  • GPS receivers: Amplifying weak GPS signals.
  • Radar systems: Enhancing the sensitivity of radar receivers.
  • Test and measurement equipment: Amplifying signals in spectrum analyzers and other test instruments.

Features:

  • Low noise figure: Minimizes the noise added to the signal during amplification.
  • High gain: Provides significant signal amplification.
  • Wide bandwidth: Operates over a broad range of frequencies.
  • High linearity: Minimizes distortion of the amplified signal.
  • Small package: Allows for compact designs.

Benefits:

  • Improved receiver sensitivity: Enables the detection of weaker signals.
  • Increased signal-to-noise ratio (SNR): Enhances the quality of the received signal.
  • Extended communication range: Allows for longer-distance communication.
  • Reduced error rates: Improves the reliability of data transmission.
  • Enhanced system performance: Improves the overall performance of wireless communication systems.

Additional Details:

The uPC3228T5S-E2-A's key specifications include its noise figure, gain, input return loss, output return loss, and operating frequency range. The noise figure is a measure of the noise added by the amplifier. The gain indicates the amount of signal amplification. The input and output return loss indicate how well the amplifier is matched to the input and output impedance. California Eastern Labs provides detailed datasheets with these specifications, as well as S-parameter data for accurate circuit simulation. Proper impedance matching is crucial for optimal performance. This usually requires the use of external matching components. The device is typically housed in a small surface-mount package, making it compatible with automated assembly processes. Careful PCB layout is essential to minimize parasitic effects and ensure the integrity of the RF signal. Adequate supply bypassing is also important to ensure stable operation.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,465 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess