EN
  • EN
  • DE

UPC1686GV-E1-A

Part No UPC1686GV-E1-A
Manufacturer California Eastern Labs
Catalog Electronic Wholesale
Description 900 MHz SILICON MMIC DOWN CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1277581-UPC1686GV-E1-A
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1686GV-E1-A CAD Model

Description

The UPC1686GV-E1-A is a Silicon Germanium (SiGe) Heterojunction Bipolar Transistor (HBT) amplifier from California Eastern Laboratories (CEL), designed for high-frequency applications. This amplifier offers a combination of high gain, low noise figure, and wide bandwidth, making it suitable for use in communication systems, instrumentation, and other high-performance circuits.

Applications

  • Low Noise Amplifiers (LNAs)
  • Wireless communication systems
  • Instrumentation amplifiers
  • Microwave communication systems
  • RF front-end receivers

Features

  • SiGe HBT Technology: Offers superior performance compared to traditional silicon bipolar transistors.
  • High Gain: Provides significant amplification for weak signals.
  • Low Noise Figure: Minimizes noise added to the signal during amplification.
  • Wide Bandwidth: Operates over a broad range of frequencies.
  • Low Voltage Operation: Suitable for low-power applications.
  • Small Footprint: Available in a small surface-mount package for space-constrained applications.

Benefits

  • Improved Signal Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased System Performance: High gain and wide bandwidth improve overall system performance.
  • Compact Design: Small package size allows for use in portable devices and other space-sensitive applications.

Additional Details

The UPC1686GV-E1-A typically operates with a supply voltage of 3V to 5V. Its gain and noise figure characteristics vary depending on the operating frequency. The device is commonly packaged in a SOT-363 or similar surface-mount package. Consult the California Eastern Labs datasheet for detailed electrical specifications and performance characteristics.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess