EN
  • EN
  • DE

RM10FT3011

Part No RM10FT3011
Manufacturer CAL-CHIP ELECTRONICS, INC.
Catalog Custom Parts (N - R)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200566-RM10FT3011
Categories Custom Parts
Manufacturer CAL-CHIP ELECTRONICS, INC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM10FT3011 CAD Model

Description

The RM10FT3011 is a precision thick film chip resistor manufactured by CAL-CHIP ELECTRONICS, INC. It is designed for general purpose applications where accurate and stable resistance is required. This resistor offers excellent reliability and performance characteristics.

Applications

  • Voltage dividers
  • Current limiting
  • Feedback circuits
  • Pull-up and pull-down resistors
  • General circuit protection

Features

  • High precision: Offers tight tolerance, typically ±1% or better.
  • Excellent stability: Provides stable resistance value over a wide temperature range.
  • Compact size: Surface mount design for high-density circuit boards.
  • RoHS compliant: Environmentally friendly, lead-free construction.
  • Thick film technology: Ensures reliable and consistent performance.

Benefits

  • Improved circuit accuracy: The high precision of the resistor enhances the accuracy of the overall circuit.
  • Enhanced circuit stability: The stable resistance value ensures consistent circuit performance under varying conditions.
  • Reduced board space: The compact size allows for more components to be placed on the circuit board.
  • Environmentally friendly: RoHS compliance ensures that the product meets environmental regulations.
  • Long-term reliability: The thick film technology provides long-term stability and reliability.

Technical Specifications

The RM10FT3011 typically comes in a standard chip size (e.g., 0603, 0805, or 1206), with a resistance value of 3 kΩ (3011 is part of the resistance code). Power rating and temperature coefficient of resistance (TCR) vary depending on the specific size and series. Operating temperature range is typically -55°C to +155°C. It is crucial to consult the manufacturer's datasheet for specific values and operating conditions to ensure proper application.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NEC
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Richtek USA Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess