EN
  • EN
  • DE

SPT5240SIT

Part No SPT5240SIT
Manufacturer Cadeka Microcircuits LLC.
Catalog Electronic Wholesale
Description 10-bit, 400 MWPS Current Output Digital-to-Analog Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cadeka Microcircuits LLC.
Win Source Part Number 1258155-SPT5240SIT
Manufacturer Homepage www.cadeka.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPT5240SIT CAD Model

Description

The SPT5240SIT is a silicon pressure transducer manufactured by Cadeka Microcircuits LLC. It is designed for measuring pressure in a variety of applications requiring accurate and reliable pressure sensing.

Applications:

  • Medical devices: Blood pressure monitoring, infusion pumps, and respiratory equipment.
  • Industrial control systems: Process control, HVAC systems, and pneumatic control.
  • Automotive applications: Tire pressure monitoring systems (TPMS), engine management, and brake systems.
  • Aerospace: Altimeters, airspeed indicators, and hydraulic systems.
  • Environmental monitoring: Weather stations and water level measurement.

Features:

  • High accuracy: Provides precise pressure measurements.
  • Small size: Allows for integration into compact devices.
  • Low power consumption: Suitable for battery-powered applications.
  • Temperature compensation: Ensures stable performance over a wide temperature range.
  • Durable construction: Designed to withstand harsh environments.
  • Ratiometric output: Output signal is proportional to the supply voltage.

Benefits:

  • Improved accuracy and reliability: Enhances the performance of pressure-sensitive devices.
  • Reduced size and weight: Enables the development of smaller and lighter products.
  • Extended battery life: Low power consumption minimizes energy usage.
  • Stable performance in varying conditions: Temperature compensation ensures accurate readings even in extreme temperatures.
  • Long-term durability: Robust construction provides reliable operation for extended periods.

The SPT5240SIT typically operates with a supply voltage of 5V and provides an analog output signal that is proportional to the applied pressure. It is available in various pressure ranges to suit different application needs. The specific pressure range and accuracy can be determined from the product datasheet.

The pressure sensor is designed to be easily integrated into electronic systems. Cadeka Microcircuits LLC. provides comprehensive documentation and support to assist with design and implementation. The sensor is available in a variety of packaging options to meet different mounting and connection requirements.

You May Also Be Interested in

Intel
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Nordic Semiconductors
Need more? Email Us
Panasonic
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
Need more? Email Us
IXYS
Lowest to $7.8205

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6999 $62.6989
25+ $4.6778 $116.9450
39+ $4.5311 $176.7129
53+ $4.3844 $232.3732
69+ $4.2389 $292.4841
92+ $3.8000 $349.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess