EN
  • EN
  • DE

CM6533

Part No CM6533
Manufacturer C-Media Electronics
Catalog Miscellaneous
Description USB 2.0 Full-Speed compliant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer C-Media Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820719-CM6533
Ultra Librarian 3D Model Ultra Librarian CM6533 CAD Model

Description

The CM6533 is a USB audio controller IC manufactured by C-Media Electronics. It's a highly integrated solution designed to provide USB audio functionality to a variety of devices. This chip typically integrates a USB transceiver, audio codec, and necessary control logic to enable audio input and output over a USB connection.

Applications

  • USB Headsets
  • USB Speakers
  • USB Audio Adapters
  • Gaming Peripherals
  • VoIP Devices

Features

  • USB 2.0 Full-Speed Compliant
  • Integrated 16-bit Stereo DAC and ADC
  • Supports 48kHz/44.1kHz Sampling Rates
  • Embedded USB Transceiver and Oscillator
  • Headphone Amplifier with Volume Control
  • Microphone Input with Adjustable Gain
  • Supports USB Suspend/Resume
  • Low Power Consumption

Benefits

  • Cost-Effective Solution for USB Audio
  • Simplified Design and Reduced BOM
  • High-Quality Audio Performance
  • Wide Compatibility with Operating Systems
  • Enhanced User Experience with Volume and Gain Control
  • Low Power Consumption for Portable Devices

Additional Details

The CM6533 typically includes a 16-bit stereo DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter) for high-quality audio playback and recording. It supports standard audio sampling rates such as 48kHz and 44.1kHz, ensuring compatibility with a wide range of audio formats. The integrated USB transceiver simplifies the USB interface, reducing the need for external components.

The headphone amplifier delivers clear and powerful audio to headphones or speakers. The microphone input includes adjustable gain control, allowing users to optimize the audio level for different microphone types. It also supports USB suspend and resume functionality to minimize power consumption when the device is idle.

The CM6533 is commonly used in USB headsets, speakers, and audio adapters due to its low cost, ease of integration, and reliable performance. It provides a complete USB audio solution in a single chip, making it a popular choice for various audio applications.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4925 $52.3875
35+ $2.8657 $100.2995
55+ $2.7761 $152.6855
75+ $2.6866 $201.4950
97+ $2.5970 $251.9090
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess