EN
  • EN
  • DE

CM119BN

Part No CM119BN
Manufacturer C-Media Electronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer C-Media Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820644-CM119BN
Ultra Librarian 3D Model Ultra Librarian CM119BN CAD Model

Description

The CM119BN is a USB audio controller manufactured by C-Media Electronics. It is a highly integrated single-chip solution designed for USB audio applications, providing a cost-effective and efficient way to add audio input and output capabilities to various devices.

Applications

  • USB headsets
  • USB speakers
  • USB audio adapters
  • Gaming peripherals
  • VoIP devices

Features

  • USB 2.0 Full-Speed Compliant
  • Integrated 16-bit ADC and DAC
  • Supports 48kHz/44.1kHz sampling rates for both playback and recording
  • Embedded USB transceiver and oscillator
  • Headphone amplifier with volume control
  • Microphone input with adjustable gain
  • Supports various audio effects and enhancements
  • Compatible with Windows, macOS, and Linux operating systems
  • Low power consumption
  • Compact package

Benefits

  • Easy integration into USB audio devices
  • High-quality audio performance
  • Low Bill of Materials (BOM) cost
  • Wide compatibility with different operating systems
  • Enhanced audio features for improved user experience
  • Reduced power consumption for battery-powered devices
  • Small form factor for space-constrained applications

Additional Details

The CM119BN integrates all the necessary components for USB audio functionality, including an analog-to-digital converter (ADC) for microphone input and a digital-to-analog converter (DAC) for audio output. It supports standard audio sampling rates, ensuring compatibility with a wide range of audio formats. The embedded USB transceiver simplifies the design process and reduces the need for external components.

Furthermore, the CM119BN features a headphone amplifier that delivers clear and powerful audio to headphones or speakers. The microphone input includes adjustable gain control, allowing users to optimize the audio level for different microphone types. The chip also supports various audio effects and enhancements, such as equalization and noise reduction, to improve the overall audio quality.

This USB audio controller is widely used in USB headsets, speakers, and audio adapters. Its low power consumption makes it suitable for portable devices. The CM119BN is a versatile and reliable solution for adding USB audio capabilities to a wide range of electronic devices.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2802 $52.4832
38+ $2.6915 $102.2770
58+ $2.6074 $151.2292
80+ $2.5233 $201.8640
103+ $2.4391 $251.2273
138+ $2.1868 $301.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess