EN
  • EN
  • DE

TMCGF5ST1040C

Part No TMCGF5ST1040C
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 1A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 1A (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 30 V
Actuator Type Lever, Straight
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Operating Force 90gf
Release Force 28gf
Operating Position 0.600" (15.2mm)
Pretravel 0.080" (2.0mm)
Differential Travel 0.013" (0.33mm)
Overtravel 0.035" (0.9mm)
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1552053-TMCGF5ST1040C
Ultra Librarian 3D Model Ultra Librarian TMCGF5ST1040C CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Lowest to $6.6370
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Need more? Email Us
Honeywell
SWITCH SNAP ACT 4PST 750MA 250V / Switch 4PST-2NO/2NC Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Lowest to $1.3365
ZF Electronics
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 6A 125V / Switch SPDT Chassis Mount
Need more? Email Us
TE Connectivity
SWITCH DETECTOR SPST-NO 5MA 5V / Switch SPST-NO Surface Mount
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 6A 120V / Switch SPDT Chassis Mount
Need more? Email Us
Altech corporation
Limit Switch, Plastic Body, C2-U1Z R 90GR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess