Products specifications

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 10A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Lever, Roller
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Operating Force 45gf
Release Force 10gf
Operating Position 0.812" (20.6mm)
Pretravel 0.161" (4.1mm)
Differential Travel 0.030" (0.76mm)
Overtravel 0.065" (1.7mm)
Electrical Life 350,000 Cycles
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1552045-TMCGD6SA1540C
Ultra Librarian 3D Model Ultra Librarian TMCGD6SA1540C CAD Model

You May Also Be Interested in

Omron
SWITCH SNAP ACTION HINGE SPDT
Need more? Email Us
ECAD model for SS-5GL1111D2
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Lowest to $23.4587
ECAD model for BZ-R-A2
Omron
SWITCH SNAP ACTION SPDT 6A 250V
Need more? Email Us
ECAD model for D3V-6G6M-1C24-K
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Need more? Email Us
ECAD model for 1SE1-3
E-SWITCH
SWITCH SNAP ACTION SPDT 0.3A 6V
Need more? Email Us
ECAD model for TS0101F020V3
Panasonic
SWITCH SNP ACT SPST-NO 0.05A 16V
Lowest to $9.3927
ECAD model for ASQM17430
Crouzet USA
SWITCH SNAP ACTION SPDT 4A 250V
Need more? Email Us
ECAD model for 831615C60SP4136
Omron
SWITCH SNAP ACTION SPDT 0.1A 30V
Need more? Email Us
ECAD model for D2F-01-A1
E-SWITCH
SWITCH SNAP ACTION SPDT 3A 125V
Need more? Email Us
ECAD model for SS0750300F070P1A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention