Products specifications

Package SMD,P=2.54mm
Contact Material Brass
Color Black
Circluar Pins/Square Pins Pin Header
Number of Rows 2
Insulation Height 2.5mm
Number of Pins 22P
Operating Temperature -40℃~+105℃
Pitch 2.54mm
Contact Plating Gold
Current Rating 3A
Voltage Rating (Max) 250V
Pin Structure 2x11P
Row Spacing 2.54mm
Ultra Librarian 3D Model Ultra Librarian X6521WVS-2x11H-C60D74 CAD Model

Description

430451806 - High-Frequency Capacitor

The 430451806 high-frequency capacitor is tailored for applications requiring rapid charge and discharge cycles, providing superior performance in high-frequency environments.

  • Applications: RF amplifiers, High-speed data circuits, Wireless communication devices
  • Features and Benefits: Low ESR, High Q factor, Stable capacitance value
  • Designed to maintain consistency in demanding environments, this capacitor supports efficient signal processing and energy storage in advanced electronic systems.

You May Also Be Interested in

3M
CONN HEADER VERT 14POS 2.54MM
Need more? Email Us
ECAD model for 30314-6002HB
JST Sales America Inc.
CONN HEADER VERT 5POS 1.5MM
Lowest to $0.0914
ECAD model for B5B-ZR
Samtec Inc.
CONN HEADER VERT 32POS 2.54MM
Lowest to $4.9986
ECAD model for TSW-116-07-L-D
Samtec Inc.
CONN HEADER VERT 6POS 2.54MM
Lowest to $2.5570
ECAD model for IPL1-103-01-L-D-K
Harwin Inc.
CONN HEADER VERT 22POS 2MM
Need more? Email Us
ECAD model for M22-2021105
JST Sales America Inc.
CONN HEADER VERT 26POS 2MM
Need more? Email Us
ECAD model for B26B-PHDSS
Samtec Inc.
CONN HEADER VERT 10POS 1.27MM
Need more? Email Us
ECAD model for FTSH-105-01-L-D
Hirose Electric Co Ltd
CONN HEADER SMD 10POS 1MM
Need more? Email Us
ECAD model for DF20G-10DP-1V(56)
Hirose Electric Co Ltd
CONN HEADER SMD R/A 20POS 1MM
Lowest to $1.5599
ECAD model for DF19G-20P-1H(56)

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3078 $50.7870
400+ $0.2525 $101.0000
615+ $0.2446 $150.4290
845+ $0.2368 $200.0960
1,095+ $0.2289 $250.6455
1,465+ $0.2052 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention