Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 9 Weeks
Features Square Keyswitch Switch Cap Black Snap Fit
Manufacturer C&K Components
Series SER
Package Bulk
Mounting Snap Fit
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number SRKLBK, SRKLBK-ND, 71076-ND, SRKL BK-ND, *SRKL BK, SR-KL-BK-ND, *SR-KL-BK, SR-KL-BK, 71076, CKN11916, 719-0102-000
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897383-SRKL BK
Ultra Librarian 3D Model Ultra Librarian SRKL BK CAD Model

Description

The SRKL BK square key switch cap from C&K Components is a snap-fit switch cap in black color.

  • Package: bulk
  • Applications: industrial, consumer, and automotive
  • Series: SER
  • Popularity: high
  • Supply and Demand Status: balanced

You May Also Be Interested in

EAO
CAP PUSHBUTTON RECTANGLE YLW
Need more? Email Us
ECAD model for 31-901.4
RAFI USA
SWITCH CAP
Need more? Email Us
ECAD model for 5.52.008.115/0000
EAO
CAP PUSHBUTTON SQUARE GRN
Need more? Email Us
ECAD model for 31-955.5
EAO
CAP PUSHBUTTON SQUARE BLUE
Need more? Email Us
ECAD model for 19-951.6
EAO
LENS GREEN 12,4X12,4 PLASTIC TRA
Need more? Email Us
ECAD model for 70-922.5
Dialight
SWITCH CAP
Need more? Email Us
ECAD model for 327-0075
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
ECAD model for AT475B
NKK Switches
PADDLE CAP
Need more? Email Us
ECAD model for AT4151B
Schneider Electric
BLACK CAP UNMARKED FOR CIRCULAR
Need more? Email Us
ECAD model for ZBA2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention