EN
  • EN
  • DE

AT4151B

Part No AT4151B
Manufacturer NKK Switches
Catalog Switches Accessories - Caps
Description PADDLE CAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr NKK Switches
Series -
Package Bulk
Product Status Active
Switch Type Rocker
Shape Paddle
Color White
Illumination Non-Illuminated
For Use With/Related Products M and M2 Series
Mounting Type Snap Fit
Size 11.80mm L x 11.43mm W x 16.36mm H
Features -
Base Product Number AT4151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1375938-AT4151B
Ultra Librarian 3D Model Ultra Librarian AT4151B CAD Model

Description

The AT4151B is a switch cap designed for the M and M2 series of switches. It is manufactured by NKK Switches.

  • Mounting Type: Snap Fit
  • Size: 11.80mm L x 11.43mm W x 16.36mm H
  • Illumination: Non-Illuminated
  • Color: White
  • Switch Type: Rocker
  • Shape: Paddle

You May Also Be Interested in

NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
NKK Switches
KB ILLUM PUSHBUTTON CAP
Need more? Email Us
Carling Technologies
CAP ROCKER RECTANGULAR BLACK
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND CLEAR/WHITE
Need more? Email Us
C&K Components
CAP PUSHBUTTON ROUND BLACK
Lowest to $1.6019
MEC Switches
CAP TACTILE ROUND BLK/TRANS LENS
Need more? Email Us
MEC Switches
CAP TACTILE SQUARE FROSTED WHITE
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess