EN
  • EN
  • DE

SK12F17G5

Part No SK12F17G5
Manufacturer C&K Components
Catalog Slide Switches
Description SWITCH SLIDE / Slide Switch SPDT Through Hole, Right Angle
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr C&K
Series SK, COMAX
Package Bulk
Circuit SPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating (Amps) 300mA (DC)
Voltage Rating - DC 30 V
Actuator Type Standard
Actuator Length 5.00mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Temperature Range - Operating -20°C ~ 70°C
Actuator Material Polybutylene Terephthalate (PBT)
Switch Travel 3.00mm
Electrical Life 10,000 Cycles
Operating Force 250gf
Base Product Number SK12F
Other Names SK-12F17-G 5,HASK0044,SK-12F17-G5
Standard Package 250
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1233006-SK12F17G5
Ultra Librarian 3D Model Ultra Librarian SK12F17G5 CAD Model

Description

The SK12F17G5 is a miniature slide switch manufactured by C&K Components. These switches are designed for various applications requiring a compact and reliable switching solution. They are commonly used in consumer electronics, instrumentation, and other low-voltage circuits.

Applications:

  • Consumer electronics: Used in portable devices, audio equipment, and gaming controllers.
  • Instrumentation: Employed in test equipment, meters, and control panels.
  • Telecommunications equipment: Found in communication devices and network hardware.
  • Computer peripherals: Integrated into keyboards, mice, and other computer accessories.
  • Industrial controls: Used in various industrial control systems.

Features:

  • Miniature size: Compact design for space-constrained applications.
  • Slide actuator: Easy to operate with a sliding mechanism.
  • Two positions: Offers simple on/off or switching functionality.
  • Through-hole mounting: Designed for easy PCB mounting.
  • Durable construction: Provides long-lasting performance.

Benefits:

  • Space saving: Miniature size allows for use in compact devices.
  • Easy operation: Slide actuator is simple and intuitive to use.
  • Reliable switching: Provides consistent and dependable performance.
  • Cost-effective: Offers an affordable switching solution.
  • Versatile application: Suitable for a wide range of electronic devices.

The SK12F17G5 slide switch is designed for easy integration into printed circuit boards (PCBs). Its compact size and through-hole mounting style make it a popular choice for applications where space is limited. The switch features a robust construction to ensure long-term reliability and consistent performance. It is suitable for low-voltage and low-current applications.

Technical Specifications: The specifications for the SK12F17G5 switch include parameters such as contact rating (voltage and current), contact resistance, insulation resistance, and operating temperature range. Refer to the C&K Components datasheet for detailed specifications.

You May Also Be Interested in

CW Industries
SWITCH SLIDE SPDT 500MA 125V
Need more? Email Us
CW Industries
SWITCH SLIDE SPDT 500MA 125V
Need more? Email Us
CW Industries
SWITCH SLIDE SPDT 500MA 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
TE Connectivity
SWITCH SLIDE DPDT 0.3A 115V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
MINIATURE SLIDE
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess