EN
  • EN
  • DE

S802C21S2WCQ

Part No S802C21S2WCQ
Manufacturer C&K Components
Catalog Slide Switches
Description SWITCH SLIDE DPDT 15A 125V / Slide Switch DPDT Panel Mount, Snap-In
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr C&K
Series S
Package Bulk
Circuit DPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 125 V
Actuator Type Snap on Cap
Actuator Length 5.08mm
Contact Material Copper
Contact Finish Silver
Mounting Type Panel Mount, Snap-In
Termination Style Wire Leads
Features Black Actuator
Temperature Range - Operating -30°C ~ 65°C
Actuator Material Polyamide (PA66), Nylon 6/6
Switch Travel 4.57mm
Electrical Life 10,000 Cycles
Base Product Number S802C21
Other Names CKC5011,*S802C21S2WCQ,2266-S802C21S2WCQ
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1233172-S802C21S2WCQ
Ultra Librarian 3D Model Ultra Librarian S802C21S2WCQ CAD Model

Description

The S802C21S2WCQ is a DPDT slide switch from the S series of C&K. It has a snap-on cap actuator type with an actuator length of 5.08mm and switch travel of 4.57mm.

  • Circuit: DPDT
  • Actuator Type: Snap-On Cap
  • Actuator Length: 5.08mm
  • Switch Travel: 4.57mm
  • Actuator Material: Polyamide (PA66) and Nylon 6/6
  • Voltage Rating: 125 V AC
  • Current Rating: 15A
  • Contact Finish: Silver
  • Contact Material: Copper
  • Mounting Type: Panel Mount and Snap-In
  • Temperature Range: -30°C ~ 65°C
  • Electrical Life: 10,000 cycles

You May Also Be Interested in

TE Connectivity
SWITCH SLIDE SPDT 0.3A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
NKK Switches
MINIATURE SLIDE
Need more? Email Us
C&K Components
SWITCH SLIDE DP3T 4A 125V
Need more? Email Us
TE Connectivity
SWITCH SLIDE SP3T 0.3A 125V
Need more? Email Us
CW Industries
SWITCH SLIDE SPDT 500MA 125V
Need more? Email Us
CW Industries
SWITCH SLIDE 4PDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH SLIDE DPDT 300MA 30V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess