EN
  • EN
  • DE

6-1825059-2

Part No 6-1825059-2
Manufacturer TE Connectivity
Catalog DIP Switches
Description SWITCH SLIDE DIP SPS 25MA 24V  /  Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series ADF
Package Tape & Reel (TR)
Circuit SPST
Number of Positions 10
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.177" (4.50mm)
Mounting SMD (SMT)
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -30°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 1.078" (27.38mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Base Product Number 1825059
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Names ADF10STR04
Standard Package 750
Win Source Part Number 987994-6-1825059-2
Ultra Librarian 3D Model Ultra Librarian 6-1825059-2 CAD Model

Description

The ADF series DIP switch from TE Connectivity ALCOSWITCH Switches is an SPST circuit slide type switch.

  • Positions: 10
  • Pitch: 0.100 inches (2.54mm)
  • Termination Style: full termination style
  • Contact Finish: gull wing contact finish in gold
  • Package: tape and reel (TR)
  • Contact Material: copper alloy
  • Voltage Rating: 24VDC
  • Current Rating: 25mA
  • Washable: Yes
  • Temperature Range: -30°C to 85°C
  • Height Above Board: 0.177 inches (4.50mm)
  • Length: 1.078 inches (27.38mm)
  • Mechanical Life: 1,000 cycles
  • Electrical Life: 1,000 cycles
  • Actuator Level: flush and recessed
  • Body Material: Polyphenylene Sulfide (PPS)
  • ECCN: EAR99
  • MSL Level: not applicable

You May Also Be Interested in

Diptronics
DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch
Lowest to $0.7143
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $0.3562
TE Connectivity
SWITCH ROTARY DIP BCD 0.4VA 20V
Need more? Email Us
TE Connectivity
SWITCH SLIDE DIP SPST 0.01A 5V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005
Apem Inc.
SWITCH ROTARY DIP BCD 0.15A 24V
Lowest to $68.2500

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess