Products specifications Report Issue?

Category Switches - Slide Switches
Mfr C&K
Series OS
Package Bulk
Product Status Active
Circuit DPDT
Contact Timing Shorting (MBB)
Switch Function On-On
Current Rating (Amps) 100mA (DC)
Voltage Rating - DC 12 V
Actuator Type Standard
Actuator Length 4.00mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 70°C
Actuator Material Polyoxymethylene (Acetal) (POM)
Switch Travel 2.00mm
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
Operating Force -
Base Product Number OS202011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1376215-OS202011MS2QS1
Ultra Librarian 3D Model Ultra Librarian OS202011MS2QS1 CAD Model

Description

The OS202011MS2QS1 is a slide switch manufactured by C&K.

  • Switch Type: Slide Switch
  • Configuration: DPDT
  • Switch Function: On-On
  • Mounting Type: Through-Hole
  • Termination Style: PC Pin
  • Mechanical Life: 10,000 Cycles
  • Electrical Life: 10,000 Cycles
  • Contact Finish: Silver
  • Contact Material: Copper Alloy
  • Voltage Rating (DC): 12V
  • Actuator Type: Standard
  • Actuator Material: Polyoxymethylene (Acetal) (POM)
  • Switch Travel: 2.00mm
  • Actuator Length: 4.00mm
  • Features: Epoxy Sealed Terminals

You May Also Be Interested in

TE Connectivity
SWITCH SLIDE DPDT 300MA 115V
Need more? Email Us
ECAD model for 1825011-7
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
ECAD model for MS22BSG30
C&K Components
SWITCH SLIDE SPDT 3A 120V
Need more? Email Us
ECAD model for TS01AQE
NKK Switches
MINIATURE SLIDE
Need more? Email Us
ECAD model for MS13ANG03
C&K Components
SWITCH SLIDE DPDT 4A 125V
Need more? Email Us
ECAD model for L212132MV02QE
C&K Components
SWITCH SLIDE DPDT 6A 120V
Need more? Email Us
ECAD model for 1201M1S3ZQE2
C&K Components
SWITCH SLIDE SP3T 4A 125V
Need more? Email Us
ECAD model for L103011TS03Q
NKK Switches
SWITCH SLIDE SPDT 6A 125V
Need more? Email Us
ECAD model for MS13LFW01E
Nidec Copal Electronics
SWITCH SLIDE SPDT 200MA 12V
Lowest to $1.2462
ECAD model for CL-SB-12A-01T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention