EN
  • EN
  • DE

KSC442J70SHLFSPF

Part No KSC442J70SHLFSPF
Manufacturer C&K Components
Catalog Tactile Switches
Description Switch Tactile N.O. SPST Round Button J-Bend 0.01A 32VDC 0.2VA 1000000Cycles 4N SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Current Rating 50 mA
Operating Force 4 N
RoHS Compliant
Win Source Part Number 963821-KSC442J70SHLFSPF
Categories Tactile Switches
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSC442J70SHLFSPF CAD Model

Description

The KSC442J70SHLFSPF is a tactile switch manufactured by C&K Components. C&K is a well-known manufacturer of electromechanical switches, and the KSC series are generally sealed tactile switches. The '442' likely relates to specific dimensions or actuator height. 'J70S' probably relates to the actuation force, travel, or operational characteristics. 'HLF' denotes Halogen-Free and lead free, while 'SPF' is possibly a packaging designation.

Applications

  • Consumer Electronics: Used in remote controls, mobile phones, audio equipment, and other consumer devices for user input.
  • Industrial Equipment: Employed in industrial control panels, test and measurement equipment, and other industrial devices for reliable switching.
  • Medical Devices: Utilized in medical equipment such as patient monitors, diagnostic devices, and surgical instruments for precise control.
  • Automotive Applications: Found in automotive dashboards, steering wheel controls, and other automotive systems for driver input.
  • Gaming Devices: Integrated into gaming controllers, handheld consoles, and other gaming devices for user interaction.

Features

  • Tactile Feedback: Provides tactile feedback to the user, confirming switch actuation.
  • Sealed Construction: Features a sealed construction to protect against dust, moisture, and other contaminants.
  • Compact Size: Designed with a compact size for space-saving integration into various devices.
  • High Reliability: Offers high reliability and long lifespan, ensuring consistent performance over time.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing and reducing costs.
  • Halogen-Free: Compliant with halogen-free requirements, minimizing environmental impact.

Benefits

  • Improved User Experience: Provides a tactile response for better user feedback and control.
  • Enhanced Durability: Sealed construction protects against environmental factors, ensuring long-term reliability.
  • Reduced Space Requirements: Compact size allows for more efficient use of space in device designs.
  • Consistent Performance: High reliability ensures consistent performance over the lifespan of the switch.
  • Simplified Manufacturing: SMT design simplifies manufacturing and reduces assembly costs.
  • Environmentally Friendly: Halogen-free construction minimizes environmental impact.

The KSC442J70SHLFSPF tactile switch is a reliable and efficient solution for various applications requiring user input and tactile feedback. Its sealed construction, compact size, and high reliability make it a preferred choice for modern electronic designs.

You May Also Be Interested in

C&K Components
Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycle 2.3N SMD T/R
Lowest to $0.2824
C&K Components
SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $5.2605
C&K Components
Switch Tactile N.O. SPST Flush Round Button Gull Wing 0.05A 12VDC 1000000Cycle 1.57N SMD T/R
Lowest to $0.2835
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 600000Cycle 2.2N SMD T/R
Lowest to $0.1629
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.8181
Citizen
SWITCH TACT SPS 0.02A 12V SMD / Tactile Switch SPST-NO Top Actuated
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.01A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.8914
Citizen
SWITCH TACT SPST-NO 0.02A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.01A 32V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0728 $59.0040
135+ $0.8803 $118.8405
205+ $0.8528 $174.8240
280+ $0.8253 $231.0840
365+ $0.7978 $291.1970
485+ $0.7152 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,979 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess