EN
  • EN
  • DE

KMR741NG ULC LFS

Part No KMR741NG ULC LFS
Manufacturer C&K Components
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 50MA 32V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000412-KMR741NG ULC LFS
Win Source Part Number Cross
Manufacturer C&K
Category Switches Tactile Switches
Series KMR7
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian KMR741NG ULC LFS CAD Model

Description

The KMR741NG ULC LFS is a tactile switch manufactured by C&K Components. It's a surface-mount switch designed for applications requiring a momentary, tactile feedback when pressed. These switches are commonly used in consumer electronics, industrial equipment, and other control panels.

Applications:

  • Consumer electronics (e.g., mobile phones, remote controls).
  • Industrial control panels.
  • Medical equipment.
  • Automotive electronics.
  • Testing and Measurement Equipment.

Features:

  • Tactile Feedback: Provides a distinct tactile click when activated.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly.
  • Compact Size: Small footprint for space-constrained applications.
  • Long Life: Durable construction for extended operational life.
  • RoHS Compliant: Compliant with RoHS environmental standards.
  • ULC Actuation Force: Indicates the force required to actuate the switch. Check specific datasheet for exact value.

Benefits:

  • Reliable Operation: Provides consistent and reliable switching performance.
  • Easy Assembly: Designed for efficient surface mount assembly.
  • Space Saving: Small size allows for use in compact designs.
  • Durable Construction: Withstands demanding operating conditions.
  • Environmentally Friendly: Compliant with environmental regulations.

Additional Details:

The KMR741NG ULC LFS switch has specific electrical characteristics like contact resistance, insulation resistance and dielectric strength detailed in the datasheet. The switch's operating temperature range is typically between -40°C and +85°C. The specific actuation force (ULC) is crucial for understanding the switch's feel. Consult the C&K Components website and the device datasheet for detailed specifications, dimensions, soldering recommendations, and reliability data.

You May Also Be Interested in

C&K Components
PTS645SL43SMTR92 LFS C&K Tactile Switches 6 mm Tact Switches datasheet, inventory, & pricing.
Need more? Email Us
knitter-switch
Tactile Switch SPST 0.8mm 7.6mm x 7.6mm Through Hole
Lowest to $3.7836
C&K Components
Without Bracket 2.8mm No 4.6mm SPST SMD Tactile Switches RoHS
Lowest to $0.5821
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 3.3mm 4.45mm x 3.4mm Surface Mount, Right Angle
Lowest to $0.0996
C&K Components
PTS810SJS250SMTR LFS C&K Tactile Switches Microminiature SMT Top Actuated datasheet, inventory, & pricing.
Need more? Email Us
Omron
Tactile Switches RoHS
Lowest to $0.1892
Alps Alpine
SKSNLKE010 Alps Alpine Tactile Switches Mid mount single action, F=4.5N datasheet, inventory, & pricing.
Lowest to $0.2620
C&K Components
PTS647SN38SMTR2 LFS C&K Tactile Switches 4.5 x 4.5 mm Tact Switch for SMT datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W
Lowest to $1.0187

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess