EN
  • EN
  • DE

A20503RNCGE

Part No A20503RNCGE
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 5POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 5
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP5T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 9.53mm
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Gold
Mounting Type Panel Mount, Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Depth Behind Panel 14.48mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559358-A20503RNCGE
Ultra Librarian 3D Model Ultra Librarian A20503RNCGE CAD Model

Description

N

You May Also Be Interested in

Electroswitch
SWITCH ROTARY 2-6POS 300MA 125V
Need more? Email Us
CTS Electrocomponents
SWITCH ROTARY 12POS 750MA 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 5POS 1A 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 12POS 2.5A 125V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-12POS 1A 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 5POS 5A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-6POS 150MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 7POS 2.5A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-5POS 150MA 115V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess