Products specifications Report Issue?

Product Status Obsolete
Output Code Decimal
Read Out 0 ~ 9
Number of Sections 1
Actuator Type Thumbwheel
Contact Rating @ Voltage 0.1A @ 120VAC/28VDC
Contact Material Copper Alloy
Mounting Type Panel Mount, Screw
Termination Style Card Edge/Solder Pad with Component Mounting
End Caps Sold Separately
Section Width 0.350" (8.89mm)
Temperature Range - Operating -40°C ~ 65°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1564005-301119100
Ultra Librarian 3D Model Ultra Librarian 301119100 CAD Model

You May Also Be Interested in

Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
ECAD model for A7BS-206-S
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
ECAD model for 302109001
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 302109103
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
ECAD model for A7PS-206-1
TE Connectivity
SWITCH THUMB BCD 0.4VA 20V
Need more? Email Us
ECAD model for DPS8131AK
Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
ECAD model for A7DP-206
Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
ECAD model for A7DP-206-1
C&K Components
SWITCH THUMB HEX 0.1A 120V
Need more? Email Us
ECAD model for 307109000
C&K Components
SWITCH THUMB DECIMAL 0.1A 120V
Need more? Email Us
ECAD model for 301119000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention