Products specifications Report Issue?

Win Source Part Number WS1310274-1201M2S3CBE2
Manufacturer C&K
Category Switches > Slide Switches
Packaging Bulk
Part Status Active
Circuit DPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Actuator Type Standard
Actuator Length 5.08mm
Contact Material Copper
Contact Finish Gold
Ultra Librarian 3D Model Ultra Librarian 1201M2S3CBE2 CAD Model

Description

The 1000 series miniature slide switches are typically found in applications in the test & measurement equipment, telecommunications, and computers & peripherals industries. The 1000 series come in a variety of actuators and terminations, are epoxy terminal-seal compatible with bottom wash cleaning, and come with optional panel mount tabs.

You May Also Be Interested in

E-SWITCH
SWITCH SLIDE DP3T 200MA 30V
Need more? Email Us
ECAD model for EG2315
Alps Alpine
SSSU011700 Alps Alpine Slide Switches 8.5mm SPDT Vertical 6mm operate section datasheet, inventory, & pricing.
Lowest to $0.9486
ECAD model for SSSU011700
TE Connectivity
Switch Slide None ON ON 6PDT Extended Baton Slide 0.3A 125VAC 12VDC PC Pins Bracket Mount/Through Hole
Need more? Email Us
ECAD model for 1437576-7
G-Switch Technology (Dongguan) Co., Ltd.
Slide Switch DP3T 1A @ 24V Through Hole, Right Angle Rectangular Columnar 12.6mm
Lowest to $0.1898
ECAD model for SK-23D07-G030
C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
ECAD model for 1101M1S3CQE2
TE Connectivity
SWITCH SLIDE SP3T 0.4VA 20V / Slide Switch SP3T Through Hole, Right Angle
Need more? Email Us
ECAD model for 1825256-6
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 1101M2S4CBE2
C&K Components
SWITCH SLIDE DPST 0.4VA 20V
Need more? Email Us
ECAD model for ES22MCBE
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 1101M2S3ABE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention