EN
  • EN
  • DE

STTH20P035SGTR

Part No STTH20P035SGTR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194803-STTH20P035SGTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH20P035SGTR CAD Model

Description

The STTH20P035SGTR is a cutting-edge power rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is part of the Turbo 2 ultrafast high voltage series, which is renowned for its exceptional performance in switching applications requiring low reverse recovery time, high surge capability, and low forward voltage drop.

Key Features

  • Ultrafast Switching: The STTH20P035SGTR boasts an impressive reverse recovery time, making it ideal for high-frequency operations and reducing losses in the switching circuit.
  • High Voltage Capability: With a repetitive peak reverse voltage (VRRM) of 350V, it is well-suited for handling high voltage applications safely and effectively.
  • Low Forward Voltage Drop (VF): This characteristic ensures high efficiency by minimizing power loss during conduction.
  • High Surge Current Capability: It can withstand significant surge currents without damage, providing reliability and robustness in demanding situations.
  • Insulated Package: The device comes in an insulated package, offering improved thermal performance and simplifying the PCB mounting process.
  • Compliance: It meets the stringent industrial standards and is RoHS compliant, ensuring environmental friendliness and suitability for a wide range of applications.

Applications

The STTH20P035SGTR is versatile and can be used in various power conversion applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes
  • DC/DC converters
  • Snubber diodes

Product Packaging

This product is available in a D2PAK surface-mount package, which is designed for compact installations where space is at a premium. The package is tape and reel packed, denoted by the 'TR' suffix in the product code, facilitating automated assembly processes for high-volume production.

In conclusion, the STTH20P035SGTR from STMicroelectronics is an exemplary choice for engineers looking for a high-performance, reliable, and efficient power rectifier. Its superior characteristics and versatile applications make it an essential component in modern electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9205 $71.8410
4+ $29.4733 $117.8932
7+ $28.5528 $199.8696
9+ $27.6311 $248.6799
11+ $26.7105 $293.8155
15+ $23.9478 $359.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess