The PCM3793ARHBRG4 is a low-power, 24-bit, 192 kHz stereo audio codec with integrated microphone bias and headphone amplifier, manufactured by Texas Instruments (formerly Burr-Brown). It's designed for portable audio applications where high-quality audio recording and playback are essential.
Applications:
- Portable Audio Recorders
- MP3 Players
- Digital Voice Recorders
- Smartphones
- Tablet Computers
Features:
- 24-Bit Resolution: Provides high-resolution audio recording and playback with 24-bit resolution.
- 192 kHz Sampling Rate: Supports sampling rates up to 192 kHz for high-fidelity audio.
- Stereo Audio Codec: Integrated stereo audio codec for simultaneous recording and playback.
- Integrated Microphone Bias: Includes microphone bias circuitry for direct connection of electret microphones.
- Headphone Amplifier: Integrated headphone amplifier for driving headphones directly.
- Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
- I2C Control Interface: Controlled via an I2C interface for easy configuration.
Benefits:
- High-Quality Audio: Provides high-quality audio recording and playback with low noise and distortion.
- Simplified System Design: Integrated microphone bias and headphone amplifier simplify system design.
- Longer Battery Life: Low power consumption extends battery life in portable devices.
- Flexible Configuration: I2C interface allows for flexible configuration and control.
- Compact Solution: Small package allows for compact product designs.
Additional Details:
The PCM3793ARHBRG4 includes a high-performance analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) for audio recording and playback, respectively. The microphone bias circuitry provides a stable voltage for powering electret microphones. The headphone amplifier is capable of driving headphones with low impedance. The I2C interface allows for programming various parameters, such as gain, volume, and sampling rate. The device is designed for low power consumption in both active and standby modes. It requires external components such as capacitors and resistors for proper operation. The PCM3793A provides excellent audio performance in a small package, making it ideal for portable audio applications. The internal filters help remove out-of-band noise, improving overall audio quality. The dynamic range and signal-to-noise ratio are key specifications for audio performance. The device supports various audio formats, providing flexibility in audio processing.