EN
  • EN
  • DE

MPY100SG

Part No MPY100SG
Manufacturer Burr-Brown (TI)
Catalog Linear - Analog Multipliers, Dividers
Description ANALOG MULTIPLIER OR DIVIDER / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Burr-Brown (TI)
Package Tube
Product Status Obsolete
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 644019-MPY100SG
Ultra Librarian 3D Model Ultra Librarian MPY100SG CAD Model

Description

The MPY100SG is a 4-quadrant analog multiplier/divider designed for use in a variety of applications.

  • Type: 4-Quadrant Analog Multiplier/Divider
  • Mounting Type: Through-Hole
  • Package: 14-CDIP
  • Temperature Range: -40°C to 85°C
  • Status: Obsolete
  • Manufacturer: Burr-Brown (TI)
  • Packaging: Tube
  • Quantity per Package: 1

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $194.7762
Fairchild/ON Semiconductor
ANALOG MULTIPLIER OR DIVIDER / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $6.2566
Analog Devices Inc.
IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 14CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $156.7165
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $226.6297
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $51.7827

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess