EN
  • EN
  • DE

DAC90BG

Part No DAC90BG
Manufacturer Burr-Brown (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028873-DAC90BG
Categories OEM Parts(C-E)
Manufacturer Burr-Brown (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC90BG CAD Model

Description

The DAC90BG is a high-speed, 10-bit digital-to-analog converter (DAC) manufactured by Burr-Brown, which is now part of Texas Instruments (TI). It is designed for high-performance applications requiring fast conversion rates and excellent dynamic performance. It is commonly used in communications equipment, test and measurement instruments, and video processing systems.

Applications

  • Direct Digital Synthesis (DDS)
  • Arbitrary Waveform Generators
  • Video Reconstruction
  • ATE (Automatic Test Equipment)
  • Communications Transmitters
  • Medical Imaging

Features

  • 10-bit Resolution
  • Conversion rate: Up to 165 MHz
  • Low Glitch Energy
  • Single Supply Operation (+5V)
  • Differential Current Outputs
  • Internal Bandgap Reference
  • Small Signal Settling Time: 10ns

Benefits

  • High-Speed Conversion: Enables generation of high-frequency signals for demanding applications.
  • Excellent Dynamic Performance: Provides accurate signal reproduction with low distortion.
  • Low Glitch Energy: Minimizes unwanted spurious signals during conversion.
  • Simplified System Design: Single-supply operation and internal reference reduce external component count.
  • Versatile Output Options: Differential current outputs allow for flexible interfacing to various analog circuits.
  • Improved Signal Integrity: Fast settling time ensures accurate signal reconstruction.

Additional Details

The DAC90BG utilizes a segmented current source architecture to achieve high speed and low glitch energy. The internal bandgap reference provides a stable and accurate voltage reference for the conversion process. The differential current outputs can be configured for single-ended or differential operation, allowing for optimal performance in different applications. Careful layout and decoupling techniques are essential to achieve the specified performance. A heat sink may be required in some applications depending on operating conditions. The input is compatible with TTL and CMOS logic levels.

The part number DAC90BG indicates a 10-bit DAC from the DAC90 series. The 'BG' suffix typically refers to the package type and temperature range.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2875 $93.2875
2+ $76.5437 $153.0874
3+ $74.1517 $222.4551
4+ $71.7597 $287.0388
5+ $69.3677 $346.8385
6+ $62.1917 $373.1502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess