EN
  • EN
  • DE

A54SX72A-1CQ208B

Part No A54SX72A-1CQ208B
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 171 I/O 208CQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 171 208-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 171
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 208-BFCQFP with Tie Bar
Case / Package 208-CQFP (75x75)
Family Name A54SX72
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859003-A54SX72A-1CQ208B
Ultra Librarian 3D Model Ultra Librarian A54SX72A-1CQ208B CAD Model

Description

Introducing the A54SX72A-1CQ208B by Microchip Technology

The A54SX72A-1CQ208B is a state-of-the-art Field Programmable Gate Array (FPGA) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the SX-A family, which is well-known for its high performance and versatility in a wide range of applications.

With its advanced system-level features, the A54SX72A-1CQ208B is designed to address the needs of high-speed and complex digital logic designs. It boasts a robust architecture that includes a rich set of configurable logic blocks, high-speed I/Os, and a flexible interconnect matrix. This enables designers to implement intricate digital logic circuits with ease, optimizing both performance and resource utilization.

The device comes in a compact 208-pin Quad Flat Package (QFP), which is ideal for space-constrained applications. It offers a generous logic capacity, with 72,000 system gates that provide ample room for design scalability. This makes the A54SX72A-1CQ208B an excellent choice for applications ranging from telecommunications and networking to industrial control and automotive systems.

One of the key features of this FPGA is its support for in-system programmability (ISP), which allows for easy updates and bug fixes post-deployment, thereby extending the product's lifecycle and reducing overall maintenance costs. Additionally, the A54SX72A-1CQ208B is designed with power efficiency in mind, ensuring that systems can maintain high performance without excessive power consumption.

Microchip Technology's A54SX72A-1CQ208B also offers a high level of security, with features designed to protect against overbuilding and cloning. This is critical in today's environment where intellectual property protection is paramount.

In conclusion, the A54SX72A-1CQ208B from Microchip Technology is a powerful and versatile FPGA solution that meets the demands of modern digital designs. Its combination of high performance, flexibility, and security makes it an ideal choice for engineers and designers looking to create innovative products and systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $583.9172 $583.9172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess