EN
  • EN
  • DE

HH-3524

Part No HH-3524
Manufacturer Bud Industries
Catalog Boxes
Description BOX ABS BLACK 4.63"L X 2.85"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Bud Industries
Status Active
Container Type Box
Height 1.000" (25.40mm)
Area (L x W) 13.1" (85cm)
Design Hand Held, Split Sides
Material Plastic, ABS
Color Black
Features Battery Compartment, AA
Material Flammability Rating UL94 V-0
Weight 0.196 lb (88.9g)
Win Source Part Number 1064821-HH-3524
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HH-3524 CAD Model

Description

This black-colored plastic ABS hand-held enclosure is manufactured by Bud Industries.

  • Manufacturer: Bud Industries
  • Color: Black
  • Material: Plastic ABS
  • Battery Compartment: Accommodates AA batteries
  • Sides: Split
  • Material Flammability Rating: UL94 V-0
  • Thickness: -
  • Height: 1.000" (25.40mm)
  • Shipped From: Digi-Key
  • Weight: 0.196 lb (88.9g)
  • Container: Box
  • Area (L x W): 13.1" (85cm)
  • Category: Boxes, Enclosures, and Racks
  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Hoffman Enclosures, Inc.
BOX ALUM GRAY 8.66"L X 4.72"W
Need more? Email Us
Bud Industries
CABINET ALUM GRAY 12"L X 8.13"W
Need more? Email Us
Hammond Manufacturing
BOX ALUM NATURAL 6.81"LX4.25"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 2.08" X 1.28" 10PC
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 42"L X 31.38"W / Single Door Disconnect Enclosures
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Bud Industries
BOX ABS GRAY 7.86"L X 5.9"W
Lowest to $23.4883
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 4.72"L X 3.15"W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess