EN
  • EN
  • DE

HH-3492

Part No HH-3492
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description KEY FOB ABS BLK 2.24"L X 1.37"W / Key FOB Plastic, ABS Black Hand Held, Split Sides 2.235" L x 1.365" W (56.77mm x 34.67mm) X 0.450" (11.43mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series Grabbers Style F
Package Bulk
Container Type Key FOB
Dimension 2.235" L x 1.365" W (56.77mm x 34.67mm)
Height 0.450" (11.43mm)
Area (L x W) 3.05in² (19.7cm²)
Design Hand Held, Split Sides
Material Plastic, ABS
Color Black
Features Buttons - 2
Material Flammability Rating UL94 HB
Weight 0.025 lb (11.34 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.10.9000
Other Names HH 3492,HH3492
Standard Package 1
Win Source Part Number 1007933-HH-3492
Ultra Librarian 3D Model Ultra Librarian HH-3492 CAD Model

Description

The HH-3492 is a high-quality box that is designed for use in electronic devices. It is part of the boxes, enclosures, racks category and is manufactured by Bud Industries.

  • Product: HH-3492
  • Category: boxes, enclosures, racks
  • Manufacturer: Bud Industries
  • Style: grabber style F series
  • Color: black
  • Features: two buttons
  • Packaging: bulk
  • Material Flammability Rating: UL94 HB
  • Standard Package: 1
  • HTSUS Code: 3923.10.9000

You May Also Be Interested in

Altech corporation
BOX PLASTIC GRAY / Box Plastic, Polystyrene Gray Hand Held, Cover Included X 2.240" (56.90mm)
Need more? Email Us
Hammond Manufacturing
BOX PLAS GRAY 7.402"L X 4.331"W / Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402" L x 4.331" W (188.00mm x 110.00mm) X 3.937" (100.00mm)
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Lowest to $80.7272
Hammond Manufacturing
SHELF FIXED 18X17.8X1.7" BLACK / Metal, Steel Shelf, Fixed 18.000" L x 17.750" W x 1.740" H (457.20mm x 450.85mm x 44.20mm) Black
Need more? Email Us
Hoffman Enclosures, Inc.
Wiring Trough 8.00x8.00x36.00; 8.00x8.00x36.00; Steel
Need more? Email Us
3M
Bumpers and Leveling Elements Bumper Black Polyurethane Adhesive Mount 22.3mm Automotive
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 17.8X17.8X1.3" BLACK / Metal, Steel Shelf, Fixed 17.840" L x 17.750" W x 1.310" H (453.14mm x 450.85mm x 33.27mm) Black
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLS 22.756"L X 16.890"W / Box Fiberglass/Polyester Gray Hinged Door, Lid 22.756" L x 16.890" W (578.00mm x 429.00mm) X 13.780" (350.00mm)
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR FLANGE DISC / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 31.496" L x 62.992" W x 78.937" H (800.00mm x 1600.00mm x 2005.00mm) Gray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess