EN
  • EN
  • DE

BROCADE 57-1000332 - 32 GB FC LW - 10 KM

Part No BROCADE 57-1000332 - 32 GB FC LW - 10 KM
Manufacturer Brocade
Catalog Sfp
Description 32 GB FC LW - 10 KM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1385113-BROCADE 57-1000332 - 32 GB FC LW - 10 KM
Manufacturer Brocade
Ultra Librarian 3D Model Ultra Librarian BROCADE 57-1000332 - 32 GB FC LW - 10 KM CAD Model

Description

The BROCADE 57-1000332 transceiver module represents the forefront of Fibre Channel technology, delivering an unprecedented 32 Gigabit per second (Gb/s) data transfer rate for long-wavelength (LW) applications over distances of up to 10 kilometers. Tailored for high-speed network backbones and core layers in enterprise data centers, storage area networks (SAN), and high-performance computing clusters, this module is essential for environments demanding ultra-high-speed data transmission combined with long reach. It is specifically designed to integrate seamlessly with a wide range of Brocade Fibre Channel devices, ensuring smooth installation and optimal performance across the network. The module's cutting-edge technology facilitates unparalleled data transfer volumes, making it an ideal solution for advanced applications such as large-scale data replication, storage virtualization, and cloud infrastructure services. Moreover, the inclusion of digital diagnostic monitoring (DDM) capabilities within the 57-1000332 module enables real-time monitoring of critical parameters, assisting in the maintenance of optimal performance, and simplifying troubleshooting processes. Furthermore, it underscores commitment to sustainability by optimizing energy consumption, thereby reducing the overall carbon footprint of data center operations. Thus, the BROCADE 57-1000332 transceiver module stands as a premier choice for organizations aiming to elevate their network infrastructure's capacity, reliability, and efficiency.

You May Also Be Interested in

HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess