EN
  • EN
  • DE

QSMS-2890-TR1

Part No QSMS-2890-TR1
Manufacturer Broadcom Limited
Catalog RF Diodes
Description DIODE SCHOTTKY RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Status Obsolete
Win Source Part Number 210466-QSMS-2890-TR1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QSMS-2890-TR1 CAD Model

Description

The QSMS-2890-TR1 is a reflective object sensor from Broadcom Limited, designed for high-volume, automated assembly processes. Its compact size and surface-mount package make it ideal for applications where space is limited and reliable object detection is crucial.

Applications

  • Pick-and-place machines for component detection.
  • Robotic arms for part identification and sorting.
  • Automated conveyors for product tracking.
  • Label applicators for label presence detection.
  • Optical switches for various control systems.

Features

  • Surface-mount package for automated assembly.
  • Compact and space-saving design.
  • Reflective sensing technology.
  • High sensitivity for reliable object detection.
  • Tape and reel packaging for automated handling.

Benefits

  • Reduces manufacturing costs through automated assembly.
  • Improves efficiency in high-volume production environments.
  • Enhances reliability in object detection applications.
  • Simplifies integration into various automated systems.
  • Minimizes space requirements in compact designs.

Additional Details

The QSMS-2890-TR1 uses an infrared LED and phototransistor to detect the presence or absence of an object by measuring the amount of reflected light. Key parameters include the forward current of the LED, the collector-emitter voltage of the phototransistor, the operating temperature range, and the response time. The device is designed to operate with a standard 5V power supply. Proper alignment and calibration are essential for optimal performance. Detailed specifications, including the recommended operating conditions and circuit design guidelines, can be found in the manufacturer's datasheet. The TR1 suffix indicates that the device is provided in tape and reel packaging for automated pick and place assembly.

You May Also Be Interested in

Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess