EN
  • EN
  • DE

QPDS-T900

Part No QPDS-T900
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 286120-QPDS-T900
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QPDS-T900 CAD Model

Description

The Broadcom QPDS-T900 is a high-performance optical transceiver module designed for data center and enterprise networking applications requiring high-bandwidth and reliable data transmission. It is engineered to support various data rates and distances, making it versatile for different network configurations. The module is known for its low power consumption and compact size, which are crucial for high-density deployments.

Applications:

  • Data Centers: Used in high-density interconnects within and between data center racks.
  • Enterprise Networking: Provides high-speed connectivity for critical network infrastructure.
  • Storage Area Networks (SAN): Enables reliable data transfer between storage devices and servers.
  • High-Performance Computing (HPC): Facilitates fast data transfer between compute nodes.
  • Short-Reach Interconnects: Suitable for applications requiring short-distance, high-bandwidth connections.

Features:

  • High Bandwidth: Supports data rates up to 100 Gbps or higher, depending on the specific configuration.
  • Low Power Consumption: Designed for energy efficiency, reducing overall operating costs.
  • Compact Form Factor: Small size allows for high-density port configurations.
  • Digital Diagnostics Monitoring (DDM): Provides real-time monitoring of key transceiver parameters.
  • Industry Standard Compliance: Compliant with IEEE and SFF standards, ensuring interoperability.
  • Advanced Modulation Techniques: Employs advanced modulation techniques to optimize signal integrity.

Benefits:

  • Increased Throughput: Enables higher data transfer rates, improving network performance.
  • Reduced Power Costs: Lower power consumption translates to significant energy savings.
  • Simplified Integration: Standard compliance simplifies integration into existing network architectures.
  • Enhanced Reliability: Robust design ensures reliable data transmission in demanding environments.
  • Improved Network Monitoring: DDM functionality allows for proactive monitoring and troubleshooting.
  • Scalable Solution: Supports future bandwidth upgrades and expansions.

Additional Details:

The QPDS-T900 typically operates in the 850nm or 1310nm wavelength range, depending on the specific application and fiber type used. It utilizes a multimode or single-mode fiber connection, typically with an MPO or LC connector. The transceiver incorporates advanced equalization and clock recovery techniques to ensure signal integrity over various link distances. The Digital Diagnostics Monitoring (DDM) feature provides real-time information about the transceiver's operating parameters, such as optical power, temperature, and voltage. This DDM functionality enables network administrators to proactively monitor the health of the transceiver and identify potential issues before they impact network performance. Its low power consumption and compact size make it an ideal choice for high-density data center environments where space and energy efficiency are critical.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1279 $108.2558
3+ $44.4132 $133.2396
5+ $43.0249 $215.1245
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess