EN
  • EN
  • DE

QEDS9000B00

Part No QEDS9000B00
Manufacturer Broadcom Limited
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003628-QEDS9000B00
Categories OEM Parts(O-R)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QEDS9000B00 CAD Model

Description

The QEDS9000B00 is a high-performance reflective optical sensor from Broadcom Limited. This sensor is designed for a wide range of applications requiring accurate and reliable object detection or motion sensing. It integrates an LED and a phototransistor in a single, compact package, making it easy to implement in various systems.

Applications:

  • Robotics: For obstacle detection and navigation.
  • Printers: For paper detection and position control.
  • Industrial Automation: In automated machinery for part sensing and counting.
  • Medical Devices: For non-contact position sensing in medical equipment.
  • Consumer Electronics: Used in various devices for proximity sensing and user interface control.

Features:

  • Reflective Technology: Employs reflective sensing to detect objects without physical contact.
  • Integrated LED and Phototransistor: Simplifies design and reduces component count.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • High Sensitivity: Provides reliable detection of objects with varying reflectivity.
  • Fast Response Time: Enables quick and accurate sensing in dynamic environments.

Benefits:

  • Improved Reliability: Non-contact sensing reduces wear and tear, increasing system lifespan.
  • Enhanced Performance: Accurate and fast sensing improves system responsiveness.
  • Simplified Design: Integrated components streamline the design process.
  • Cost-Effective: Reduces overall system cost by minimizing component count and simplifying manufacturing.
  • Versatile Applications: Suitable for a wide range of industrial, medical, and consumer applications.

Additional Details:

The QEDS9000B00 typically operates within a specific voltage range (e.g., 4.5V to 5.5V) and offers a defined sensing distance. The spectral response is optimized for the LED's wavelength, ensuring efficient detection. The package type is usually a surface-mount device (SMD) for automated assembly. It is also RoHS compliant. The operating temperature ranges from -25°C to +85°C making it suitable for a range of operating enviroments. The forward voltage is typically around 1.25V, and the collector-emitter voltage is rated at a maximum of 30V. The device's dimensions are designed for compact integration, typically around 4.0mm x 3.0mm x 2.5mm.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess