EN
  • EN
  • DE

QEDS-9864

Part No QEDS-9864
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 285592-QEDS-9864
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QEDS-9864 CAD Model

Description

The QEDS-9864 is a reflective optical sensor manufactured by Broadcom Limited. This sensor is designed for a range of applications requiring reliable object detection and motion sensing. It integrates an infrared LED and a phototransistor within a compact package, making it suitable for space-constrained applications. The sensor detects objects by measuring the amount of light reflected back from the target.

Applications:

  • Robotics: Used for edge detection, obstacle avoidance, and line following.
  • Printers: Employed in printers for paper presence detection and accurate positioning of components.
  • Industrial Automation: Integrated into automated machinery for part counting, presence detection, and process control.
  • Gaming Peripherals: Utilized in gaming mice and trackballs for precise motion tracking.
  • Consumer Electronics: Incorporated in various consumer devices for user interface control and proximity sensing.

Features:

  • Reflective Technology: Operates by detecting the amount of reflected infrared light.
  • Compact Design: Allows for easy integration into small devices and systems.
  • High Sensitivity: Provides reliable detection of objects with varying reflectivity.
  • Integrated LED and Phototransistor: Reduces the number of external components required.
  • Wide Operating Voltage Range: Compatible with various power supply voltages.

Benefits:

  • Improved Accuracy: Enables precise object detection and motion sensing.
  • Space Efficiency: Small size allows for use in compact designs.
  • Enhanced Reliability: Robust construction ensures consistent performance.
  • Simplified Design: Integrated components reduce design complexity and cost.
  • Cost-Effective Solution: Provides excellent performance at a competitive price.

Technical Specifications:

The QEDS-9864 typically requires a forward current of around 10-20 mA for the LED and operates with a collector-emitter voltage of up to 30 V for the phototransistor. The operating temperature range is generally between -25°C to +85°C. It is essential to refer to the official Broadcom datasheet for precise electrical and optical characteristics to ensure optimal performance in your specific application.

In summary, the QEDS-9864 reflective optical sensor is a versatile and reliable solution for a variety of applications requiring accurate object detection and motion sensing. Its compact design, high sensitivity, and integrated components make it an excellent choice for designers aiming to enhance the functionality and performance of their products.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2562 $59.5868
34+ $3.4916 $118.7144
52+ $3.3830 $175.9160
71+ $3.2733 $232.4043
92+ $3.1647 $291.1524
123+ $2.8378 $349.0494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess