EN
  • EN
  • DE

QCPL-341H-000E

Part No QCPL-341H-000E
Manufacturer Broadcom Limited
Catalog OEM Parts (O - R)
Description Avago Optocoupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086687-QCPL-341H-000E
Categories OEM Parts(O-R)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCPL-341H-000E CAD Model

Description

The QCPL-341H-000E is a high-performance, low-power CMOS optocoupler from Broadcom Limited. This optocoupler is designed for a variety of industrial and communication applications where electrical isolation is crucial for safety and signal integrity. It utilizes an LED to transmit a signal across an insulation barrier to a photodetector, providing galvanic isolation between the input and output circuits.

Applications:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Power supplies and power converters
  • Data communication interfaces
  • Digital logic isolation

Features:

  • High common-mode transient immunity (CMTI)
  • Low input current
  • High current transfer ratio (CTR)
  • Wide operating temperature range
  • Compact package
  • Safety and Regulatory Approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5

Benefits:

  • Enhanced system safety by providing electrical isolation
  • Improved signal integrity in noisy environments
  • Reduced power consumption
  • Increased system reliability
  • Simplified circuit design

Additional Details:

The QCPL-341H-000E features a high common-mode transient immunity (CMTI), which helps prevent spurious signals from being coupled across the isolation barrier. This is especially important in applications where high-voltage or high-frequency noise is present. The low input current requirement allows for direct interfacing with microcontrollers and other low-power digital circuits. The optocoupler also offers a wide operating temperature range, making it suitable for use in harsh environments.

The QCPL-341H-000E utilizes an advanced manufacturing process to achieve high performance and reliability. It is available in a compact package, which saves board space. Its safety approvals ensure that it meets the requirements of various regulatory standards.

You May Also Be Interested in

Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Pericom
Lowest to $3.9178
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Ericsson
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Sharp Microelectronics
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1886 $59.4300
120+ $0.9753 $117.0360
185+ $0.9449 $174.8065
255+ $0.9145 $233.1975
330+ $0.8840 $291.7200
440+ $0.7925 $348.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess