EN
  • EN
  • DE

KTA2015-Y-RTK/P

Part No KTA2015-Y-RTK/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827024-KTA2015-Y-RTK/P
Ultra Librarian 3D Model Ultra Librarian KTA2015-Y-RTK/P CAD Model

Description

The KTA2015-Y-RTK/P is a PNP Epitaxial Planar Transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in various amplifier and switching applications.

Applications

  • Audio Amplifiers: Used in pre-amplifier and power amplifier stages to boost audio signals.
  • Switching Circuits: Employed in circuits requiring fast and efficient switching, such as DC-DC converters and digital logic circuits.
  • General Purpose Amplification: Suitable for amplifying low-frequency signals in various electronic devices.
  • Driver Stages: Can be used as a driver for higher-power transistors or other components.
  • Consumer Electronics: Found in a range of consumer products, including televisions, radios, and audio equipment.

Features

  • High Collector Current: Offers a high collector current capability for demanding applications.
  • Low Saturation Voltage: Ensures efficient switching performance with minimal power loss.
  • High fT: High transition frequency, allowing use in high-frequency applications.
  • Excellent Linearity: Provides faithful amplification with minimal distortion.
  • Pb−Free Package: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved Audio Quality: Delivers clear and amplified audio signals in audio applications.
  • Efficient Switching: Minimizes power dissipation in switching circuits, leading to energy savings.
  • Versatile Usage: Can be used in a wide range of amplifier and switching applications.
  • Reliable Performance: Provides stable and dependable performance in various operating conditions.
  • Environmentally Sound: RoHS compliant, reducing environmental impact.

Additional Details

The KTA2015-Y-RTK/P features a collector-emitter voltage (VCEO) typically around -25V to -30V, a collector current (IC) rating of around -1.5A to -2A, and a power dissipation (PD) rating that varies based on the specific package and operating conditions. It is typically housed in a TO-92 or similar through-hole package. The ‘Y’ in the part number usually indicates a specific hFE (DC current gain) range. Ensure proper heat sinking is provided for high-power applications to maintain optimal performance and reliability.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess