EN
  • EN
  • DE

PEX8114-BC13BI6

Part No PEX8114-BC13BI6
Manufacturer Broadcom Limited
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Broadcom Limited
Win Source Part Number 347035-PEX8114-BC13BI6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEX8114-BC13BI6 CAD Model

Description

The PEX8114-BC13BI6 is a PCI Express to PCI/PCI-X bridge produced by Broadcom. It serves the purpose of connecting modern systems using PCI Express (PCIe) to older peripherals and devices that utilize the PCI or PCI-X interface. This allows for the continued use of legacy hardware in newer computer systems, mitigating the need for complete equipment overhauls.

Applications

  • Industrial Control Systems: Integrating existing PCI-based control cards with newer systems.
  • Legacy Server Upgrades: Connecting older PCI/PCI-X based peripherals to new servers.
  • Data Acquisition Systems: Using older data acquisition cards in modern systems.
  • Telecommunications Infrastructure: Connecting older PCI-based telecom cards.
  • Embedded Computing: Extending the life of embedded systems with PCI peripherals.

Features

  • PCI Express to PCI/PCI-X Bridging: Converts PCIe signals to PCI/PCI-X for compatibility.
  • Supports 32-bit and 64-bit PCI/PCI-X: Provides compatibility with a wide range of legacy devices.
  • Transparent Bridging: Allows devices to communicate seamlessly across the bridge.
  • DMA Support: Enables Direct Memory Access for high-speed data transfer.
  • Hot-Plug Support: Allows for the insertion and removal of PCI/PCI-X cards without system shutdown (if supported by the OS and hardware).
  • Advanced Error Reporting: Facilitates debugging and troubleshooting.

Benefits

  • Extends Legacy Device Lifespan: Enables the use of PCI/PCI-X devices in newer systems.
  • Reduces Upgrade Costs: Avoids the need to replace entire systems when upgrading to PCIe.
  • Simplifies System Integration: Provides a convenient solution for connecting different bus architectures.
  • Improved Performance: DMA support ensures efficient data transfer.
  • Increased Reliability: Error reporting and hot-plug support enhance system uptime.

Additional Details

The PEX8114-BC13BI6 operates as a transparent bridge, meaning the connected devices behave as if directly connected to the PCI Express bus. This simplifies software development and driver compatibility. It also provides Direct Memory Access (DMA), which allows connected PCI/PCI-X devices to directly access system memory without CPU intervention, thus improving overall system performance. The inclusion of advanced error reporting features aids in diagnosing and resolving any issues that may arise during operation. The device uses a BGA (Ball Grid Array) package.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess