EN
  • EN
  • DE

AFBR-5903AZ

Part No AFBR-5903AZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPT FE MTRJ EXT TEMP 2X5DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Status Active
Data Rate 100Mbps
Wavelength 1300nm
Applications General Purpose
Supply Voltage - Operating 3.3V
Connector Type MTRJ
Mounting Through Hole
Win Source Part Number 084960-AFBR-5903AZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 5
Ultra Librarian 3D Model Ultra Librarian AFBR-5903AZ CAD Model

Description

Overview of AFBR-5903AZ

The AFBR-5903AZ is a highly efficient fibre optic receiver module, specifically designed to meet the demands of high-speed data communication systems. Its compact form factor allows for seamless integration into existing systems, making it an optimal choice for various communication applications.

Features and Benefits

  • High-speed data transfer capabilities, supporting up to 1.25Gbps.
  • Low power consumption, improving energy efficiency.
  • Robust design ensures durability and longevity in various environments.
  • Compact module size for easy integration into space-constrained applications.

Applications

The AFBR-5903AZ is ideal for use in:

  • Telecommunications infrastructure
  • Datacom applications
  • Industrial automation systems
  • Consumer electronics

You May Also Be Interested in

Broadcom Limited
TXRX ATM/SONET/OC-3 SC 1X9 / Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V SC Through Hole
Lowest to $5.2633
Broadcom Limited
TXRX 1X9 ATM MMF 622MBPS METAL / Transceiver Module General Purpose 622Mbps 1300nm 4.75V ~ 5.25V SC Through Hole
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL MOD SFP DIGITAL
Need more? Email Us
Broadcom Limited
DC-50MBD 850NM VCSEL SFP DMI / Transceiver Module Networking 50MBd 845nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Lowest to $83.8765
Broadcom Limited
TXRX FAST ETHERNET POF / Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount
Lowest to $61.4982
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT 1X9 850NM 1GB ETH / Transceiver Module Ethernet 850nm 4.75V ~ 5.25V SC Through Hole
Lowest to $194.1740
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us
ATGBICS
Compatible 1x9 100Mb
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess