EN
  • EN
  • DE

CNY17-4-500E

Part No CNY17-4-500E
Manufacturer Broadcom Limited
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV TRANS W/BASE 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 19 Weeks
Features Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Manufacturer Broadcom Limited
Package Reel - TR
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name CNY17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867046-CNY17-4-500E
Ultra Librarian 3D Model Ultra Librarian CNY17-4-500E CAD Model

Description

The CNY17-4-500E is a single-channel optocoupler manufactured by Broadcom Limited. It consists of a gallium arsenide (GaAs) infrared-emitting diode (IRED) that is optically coupled to a silicon phototransistor. This configuration provides electrical isolation between the input and output while facilitating signal transfer.

Applications

  • Industrial Control Equipment: Isolation of control signals in programmable logic controllers (PLCs) and motor drives.
  • Power Supplies: Isolation between primary and secondary circuits in switched-mode power supplies (SMPS).
  • Data Transmission: Isolation in data communication systems to prevent ground loops and noise.
  • Medical Equipment: Isolation in medical devices to ensure patient safety.
  • Office Automation Equipment: Isolation in printers, copiers, and other office equipment.

Features

  • High Collector-Emitter Voltage: Offers a high breakdown voltage for reliable operation in demanding environments.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer with minimal input current.
  • Isolation Voltage: Provides a high level of electrical isolation, enhancing safety.
  • Compact Package: Enables space-saving designs for high-density applications.
  • Compliance with Safety Standards: Meets regulatory requirements for safety and performance.

Benefits

  • Enhanced Safety: Provides galvanic isolation, protecting sensitive circuits and personnel from high voltages.
  • Noise Reduction: Eliminates ground loops and reduces noise in signal transmission.
  • Improved System Reliability: Prevents damage from voltage transients and surges.
  • Simplified Circuit Design: Facilitates interfacing between circuits with different voltage potentials.
  • Regulatory Compliance: Ensures adherence to safety standards and regulations.

Additional Details

The CNY17-4-500E features a minimum CTR of [Search to confirm specific CTR value, e.g., 500%], an isolation voltage of [Search to confirm specific isolation voltage value, e.g., 5 kVrms], and a collector-emitter breakdown voltage of [Search to confirm specific breakdown voltage value, e.g., 70 V]. It operates over a temperature range of [Search to confirm specific operating temperature range, e.g., -55°C to +100°C]. The device is housed in a [Search to confirm specific package type, e.g., DIP-6] package. The '500E' suffix typically indicates specific testing or sorting for enhanced performance characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3252 $58.5360
435+ $0.2668 $116.0580
675+ $0.2585 $174.4875
925+ $0.2502 $231.4350
1,195+ $0.2419 $289.0705
1,600+ $0.2168 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess