EN
  • EN
  • DE

BCM8211BIQM-P14

Part No BCM8211BIQM-P14
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012764-BCM8211BIQM-P14
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM8211BIQM-P14 CAD Model

Description

The BCM8211BIQM-P14 is a single-port Gigabit Ethernet transceiver from Broadcom. It is designed to provide a high-speed physical layer interface for Ethernet communication over copper cables. This chip is typically used in network interface cards (NICs), embedded systems, and other applications requiring Gigabit Ethernet connectivity.

Applications:

  • Network Interface Cards (NICs)
  • Embedded Systems with Ethernet Connectivity
  • Routers and Switches
  • Industrial Ethernet Devices
  • Consumer Electronics (e.g., smart TVs, gaming consoles)

Features:

  • Gigabit Ethernet Support: Compliant with IEEE 802.3ab standard, supporting data rates up to 1 Gbps.
  • Single-Port Transceiver: Provides a single Gigabit Ethernet port.
  • Integrated PHY: Includes all the necessary physical layer functions for Ethernet communication.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
  • MDI/MDIX Auto Crossover: Automatically detects and corrects cable polarity.
  • Low Power Consumption: Designed for energy efficiency.

Benefits:

  • High-Speed Connectivity: Enables Gigabit Ethernet communication for fast data transfer.
  • Simplified Integration: Reduces design complexity and board space requirements.
  • Automatic Configuration: Simplifies installation and setup.
  • Reliable Performance: Provides robust and reliable Ethernet connectivity.
  • Energy Efficient: Reduces power consumption.

Additional Details:

The BCM8211BIQM-P14 is typically packaged in a small form factor, making it suitable for space-constrained applications. It requires a 3.3V power supply and supports various operating temperatures. The datasheet provides detailed information on electrical characteristics, timing specifications, and application circuits.

You May Also Be Interested in

Kemet
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Hewlett Packard
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess