EN
  • EN
  • DE

BCM7530ZKFEB17G

Part No BCM7530ZKFEB17G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819128-BCM7530ZKFEB17G
Ultra Librarian 3D Model Ultra Librarian BCM7530ZKFEB17G CAD Model

Description

The BCM7530ZKFEB17G is a system-on-a-chip (SoC) from Broadcom Limited designed for set-top box (STB) applications. It integrates a variety of functions, including video decoding, audio processing, and connectivity, into a single chip to provide a cost-effective and high-performance solution.

Applications:

  • High-Definition Set-Top Boxes (STBs)
  • IPTV Clients
  • Hybrid STBs (Cable, Satellite, Terrestrial)
  • Digital Video Recorders (DVRs)
  • Media Players

Features:

  • Multi-Core Processor: Includes a multi-core CPU for handling complex tasks and applications.
  • Advanced Video Decoding: Supports a wide range of video codecs, including H.264, MPEG-2, VC-1, and potentially HEVC (H.265), for high-resolution video playback.
  • 3D Graphics Processing: Features an integrated GPU for enhanced user interfaces and gaming applications.
  • Connectivity Options: Offers various connectivity interfaces, such as Ethernet, USB, and HDMI, for seamless integration with other devices.
  • DDR3/4 Memory Interface: Supports high-speed DDR3 or DDR4 memory for efficient data processing.
  • Peripheral Interfaces: Provides a variety of peripheral interfaces, including UART, SPI, and I2C, for connecting to external devices.
  • Security Features: Incorporates security mechanisms for content protection and conditional access.

Benefits:

  • Enhanced User Experience: Delivers a smooth and responsive user interface for set-top box applications.
  • High-Quality Video Playback: Supports various video codecs, enabling playback of high-resolution content.
  • Improved Performance: The integrated CPU and GPU provide ample processing power for demanding applications.
  • Reduced System Cost: The highly integrated design reduces the need for external components, lowering system cost.
  • Future-Proof Design: Supports the latest video codecs and connectivity standards, ensuring compatibility with future technologies.

Additional Details:

The BCM7530ZKFEB17G integrates a Broadcom CPU architecture along with hardware accelerators for video decoding, graphics processing, and audio processing. Its low power consumption and high level of integration make it suitable for a wide range of set-top box applications. The device supports advanced security features, including conditional access system (CAS) and digital rights management (DRM), to protect premium content. It also offers a variety of connectivity options, including HDMI, Ethernet, USB, and Wi-Fi, for seamless integration with other devices and networks. Specific memory type supported (DDR3/DDR4), clock speeds, and package type details will vary based on specific implementation details. Refer to the official Broadcom Limited datasheet for detailed specifications.

You May Also Be Interested in

Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess