EN
  • EN
  • DE
  • IT

BCM7466ZKFEB01G

Part No BCM7466ZKFEB01G
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165405-BCM7466ZKFEB01G
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM7466ZKFEB01G CAD Model

Description

The BCM7466ZKFEB01G is a high-performance system-on-a-chip (SoC) designed by Broadcom Limited, primarily targeted for advanced set-top box (STB) applications. This processor integrates a powerful CPU, GPU, and a variety of multimedia processing engines to deliver superior video and audio experiences. It's designed to handle demanding tasks such as 4K video decoding, advanced graphics rendering, and complex application execution.

Applications:

  • High-end set-top boxes (STBs)
  • Digital video recorders (DVRs)
  • Advanced media players
  • Gaming consoles
  • Smart TV platforms
  • OTT (Over-The-Top) streaming devices

Features:

  • High-performance multi-core CPU
  • Advanced GPU with support for modern graphics APIs
  • 4K Ultra HD video decoding and encoding capabilities
  • Support for High Dynamic Range (HDR) video
  • Extensive audio processing capabilities, including Dolby and DTS codecs
  • Multiple connectivity options including HDMI, USB, and Ethernet
  • Advanced security features for content protection
  • Low power consumption for energy efficiency

Benefits:

  • Delivers exceptional video and audio quality for immersive viewing experiences
  • Enables smooth and responsive user interfaces
  • Supports a wide range of multimedia formats and codecs
  • Provides robust security for premium content
  • Reduces energy consumption and operating costs
  • Facilitates seamless integration with various external devices and networks
  • Offers a flexible and scalable platform for diverse applications

Additional Details:

The BCM7466ZKFEB01G features a multi-core CPU that allows for efficient processing of multiple tasks simultaneously, ensuring smooth multitasking and responsiveness. The advanced GPU supports modern graphics APIs, enabling visually stunning user interfaces and gaming experiences. With 4K Ultra HD video decoding and encoding, the SoC delivers crystal-clear picture quality. The inclusion of HDR support enhances the viewing experience with vibrant colors and enhanced contrast. The BCM7466ZKFEB01G’s audio processing capabilities encompass a wide range of codecs, including Dolby and DTS, ensuring high-fidelity audio output. Its connectivity options include HDMI for video output, USB for peripheral connectivity, and Ethernet for network access. The advanced security features provide robust content protection, safeguarding premium content from unauthorized access. Designed with low power consumption in mind, the BCM7466ZKFEB01G contributes to energy efficiency and reduced operating costs. This versatile SoC offers a scalable and flexible platform, making it suitable for a wide range of high-performance multimedia applications. The device is highly integrated, reducing the need for external components and simplifying system design.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
AVX Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Chilisin
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess