EN
  • EN
  • DE

BCM7435BPKFEBB1G

Part No BCM7435BPKFEBB1G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013769-BCM7435BPKFEBB1G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7435BPKFEBB1G CAD Model

Description

The BCM7435BPKFEBB1G is a high-performance system-on-a-chip (SoC) from Broadcom, specifically designed for advanced set-top box (STB) and digital video recorder (DVR) applications. This processor integrates multiple functionalities, including video decoding, audio processing, and connectivity options, to deliver a comprehensive multimedia experience.

Applications:

  • High-Definition Set-Top Boxes (HD STBs)
  • Digital Video Recorders (DVRs)
  • IPTV Clients
  • Hybrid Set-Top Boxes (Cable, Satellite, Terrestrial)
  • Multimedia Gateways

Features:

  • Powerful multi-core processor: Provides ample processing power for complex applications and user interfaces.
  • Advanced video decoding: Supports a wide range of video codecs, including H.264, MPEG-2, and VC-1, enabling playback of high-quality video content.
  • Integrated graphics processing unit (GPU): Delivers smooth and responsive graphics for user interfaces and gaming applications.
  • Connectivity options: Includes various connectivity interfaces such as Ethernet, USB, and HDMI, allowing for seamless integration with other devices.
  • Security features: Incorporates hardware-based security features to protect content and prevent piracy.
  • Low power consumption: Designed for energy efficiency, reducing power consumption and heat dissipation.

Benefits:

  • Enhanced user experience: Delivers smooth and responsive performance, enhancing the user experience with fluid navigation and seamless multimedia playback.
  • High-quality video playback: Supports a wide range of video codecs, ensuring compatibility with various video formats and delivering high-quality video playback.
  • Advanced graphics capabilities: Provides smooth and responsive graphics for user interfaces and gaming applications, enhancing the visual experience.
  • Seamless connectivity: Allows for seamless integration with other devices, enabling users to connect to various peripherals and networks.
  • Content protection: Protects content from unauthorized access, ensuring compliance with content provider requirements.
  • Energy efficiency: Reduces power consumption, lowering operating costs and minimizing environmental impact.

Additional Details:

The BCM7435BPKFEBB1G is generally built using an advanced CMOS process technology, enabling high performance with minimized power consumption. It is designed to support multiple conditional access systems (CAS) and digital rights management (DRM) schemes. Specific CPU clock speeds, supported memory types, and video resolutions depend on the exact configuration and implementation.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess