EN
  • EN
  • DE

BCM68621A0KFSBG

Part No BCM68621A0KFSBG
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197259-BCM68621A0KFSBG
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM68621A0KFSBG CAD Model

Description

The BCM68621A0KFSBG is a highly integrated system-on-a-chip (SoC) from Broadcom Limited, designed for advanced broadband access applications. It's likely used in optical network units (ONUs) or similar devices, facilitating high-speed data transmission over fiber optic networks. Due to its custom nature, specific details are limited, but its function points to a key role in enabling high-bandwidth connectivity.

Applications:

  • Optical Network Units (ONUs): Used as the core processing unit in ONUs for fiber-to-the-home (FTTH) deployments.
  • Optical Line Terminals (OLTs): Integrated into OLT equipment for managing and controlling optical network access.
  • Broadband Gateways: Serves as a central processing unit in advanced broadband gateways, providing high-speed internet access.
  • Ethernet Switches: Used in managed ethernet switches to provide high-bandwidth connectivity and advanced switching features.
  • Network Interface Cards (NICs): Integrated into high-performance NICs designed for high-speed networking applications.

Features:

  • GPON/EPON Support: Likely supports Gigabit Passive Optical Network (GPON) and/or Ethernet Passive Optical Network (EPON) standards for high-speed fiber optic communication.
  • Multi-Core Processor: Integrates a multi-core processor for handling complex networking tasks and data processing.
  • Hardware Acceleration: Includes hardware acceleration engines for various networking protocols and functions.
  • Advanced Security Features: Incorporates security features for secure data transmission and network protection.
  • Quality of Service (QoS): Supports QoS mechanisms for prioritizing network traffic and ensuring optimal performance.
  • Gigabit Ethernet Interfaces: Provides multiple Gigabit Ethernet interfaces for connecting to other network devices.
  • Voice over IP (VoIP) Support: Enables voice communication over IP networks.
  • USB Interfaces: Includes USB interfaces for connecting external storage devices and peripherals.
  • Memory Controller: Integrates a memory controller for managing external memory devices.

Benefits:

  • High-Speed Data Transmission: Enables high-speed data transmission over fiber optic networks.
  • Enhanced Network Performance: Hardware acceleration engines and QoS support improve network performance and reduce latency.
  • Secure Communication: Security features ensure secure data transmission and network protection.
  • Flexible Connectivity: Multiple Gigabit Ethernet interfaces provide flexible connectivity options.
  • Integrated Functionality: Integrates multiple functions into a single chip, reducing system complexity and cost.
  • Improved Energy Efficiency: Optimized for low power consumption, reducing energy costs and environmental impact.

The BCM68621A0KFSBG is designed to meet the demands of modern broadband access networks, offering a combination of high performance, advanced features, and integration. Its comprehensive feature set makes it a suitable choice for a wide range of applications in the broadband access market.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Chilisin
Need more? Email Us
AVX Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Cirrus Logic Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $600.6000 $600.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess