EN
  • EN
  • DE

BCM6367KPBG

Part No BCM6367KPBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027881-BCM6367KPBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM6367KPBG CAD Model

Description

The BCM6367KPBG is a highly integrated ADSL2+ and VDSL2 gateway SoC (System on a Chip) from Broadcom Limited. This chip is designed to provide high-speed internet access and advanced networking capabilities for residential and small business users. It integrates a powerful processing core, ADSL/VDSL modem functionality, and various networking interfaces, making it a central component in advanced gateway devices.

Applications

  • Residential Gateways: Used in home gateway devices to provide internet connectivity, Wi-Fi, and other networking services.
  • Small Business Routers: Implemented in small business routers to offer advanced networking features and high-speed internet access.
  • IPTV Set-Top Boxes: Integrated into set-top boxes to enable internet connectivity for streaming video content and interactive services.
  • Network Attached Storage (NAS) Devices: Can be part of NAS devices to provide network connectivity and remote access capabilities.

Features

  • ADSL2+ and VDSL2 Support: Supports high-speed internet access via ADSL2+ and VDSL2 standards, ensuring compatibility with various broadband infrastructures.
  • Integrated MIPS Processor: Includes a MIPS-based processor core for handling networking tasks, routing, and application processing.
  • Gigabit Ethernet Support: Features Gigabit Ethernet ports for high-speed wired network connectivity.
  • Wi-Fi Connectivity: Supports Wi-Fi standards such as 802.11n or 802.11ac for wireless networking.
  • VoIP Support: Includes voice over IP (VoIP) capabilities for integrating voice services into the gateway.
  • USB Ports: Equipped with USB ports for connecting external storage devices or other peripherals.
  • Hardware NAT Acceleration: Provides hardware-based network address translation (NAT) acceleration for improved performance.
  • Quality of Service (QoS): Implements QoS mechanisms to prioritize network traffic and ensure smooth delivery of latency-sensitive applications.

Benefits

  • High-Speed Internet Access: Provides fast and reliable internet connectivity for demanding applications such as video streaming, online gaming, and data transfer.
  • Integrated Functionality: Combines modem, routing, and Wi-Fi capabilities into a single chip, reducing complexity and cost.
  • Advanced Networking Features: Offers advanced networking features such as QoS, NAT, and firewall for enhanced performance and security.
  • Voice over IP (VoIP) Support: Enables integration of voice services, providing a comprehensive communication solution.
  • Enhanced User Experience: Delivers a smooth and responsive user experience for a variety of applications and devices.

Additional Details

The BCM6367KPBG is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. It requires careful thermal management to ensure reliable operation. The chip is designed to operate over a wide temperature range, making it suitable for various environmental conditions. It also incorporates security features such as firewall and intrusion detection to protect against network threats. The BCM6367KPBG integrates seamlessly with Broadcom's software and drivers, enabling rapid development and deployment of gateway devices.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess