EN
  • EN
  • DE

BCM6366UKPBG-P22

Part No BCM6366UKPBG-P22
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003817-BCM6366UKPBG-P22
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM6366UKPBG-P22 CAD Model

Description

The BCM6366UKPBG-P22 is a highly integrated gateway processor from Broadcom, designed for use in advanced home gateway and networking devices. This System-on-a-Chip (SoC) provides a comprehensive solution for delivering high-speed internet access, voice over IP (VoIP) services, and multimedia streaming within a home network. Its robust architecture and advanced features enable manufacturers to create powerful and versatile gateway products.

Applications:

  • Residential Gateway Routers: Serves as the core processor for home routers, managing network traffic and providing connectivity for various devices.
  • Voice over IP (VoIP) Gateways: Enables voice communication over the internet, supporting features like call routing and quality of service.
  • Network Attached Storage (NAS) Devices: Integrates networking capabilities into NAS devices for seamless file sharing and remote access.
  • Smart Home Hubs: Provides the central processing unit for managing and controlling smart home devices and appliances.
  • Set-Top Boxes (STBs): Facilitates the delivery of multimedia content to televisions, supporting high-definition video streaming.

Features:

  • High-Performance Processor Core: Provides ample processing power for handling network traffic, application workloads, and multimedia tasks.
  • Integrated Gigabit Ethernet Switch: Enables fast wired network connections for multiple devices.
  • Wireless LAN Controller: Supports Wi-Fi connectivity, allowing for wireless access to the network (specific Wi-Fi standards supported vary).
  • USB Ports: Facilitates the connection of external storage devices, printers, and other peripherals.
  • Voice over IP (VoIP) Support: Includes hardware and software support for VoIP services.
  • Advanced Security Features: Incorporates security protocols to protect the network from unauthorized access and cyber threats.

Benefits:

  • High-Speed Internet Access: Delivers fast and reliable internet connectivity for all connected devices.
  • Enhanced Network Performance: Optimizes network traffic flow for improved performance and reduced latency.
  • Seamless Integration: Simplifies the development of gateway devices by integrating multiple functions into a single chip.
  • Cost-Effective Solution: Reduces the overall cost of gateway device development and manufacturing.
  • Improved User Experience: Provides a smooth and responsive user experience for internet browsing, streaming, gaming, and other applications.

Additional Details:

The BCM6366UKPBG-P22 typically includes features like Quality of Service (QoS) to prioritize network traffic, firewall capabilities to protect against unauthorized access, and support for TR-069 remote management. The inclusion of a dedicated hardware acceleration engine further enhances its capabilities for demanding applications such as video streaming and online gaming. Its efficient power consumption and compact design make it suitable for a wide range of gateway devices. Exact technical specifications, such as core clock speed, memory configurations, and supported interfaces, can vary based on the specific board design and implementation.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess