EN
  • EN
  • DE

BCM5700

Part No BCM5700
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154338-BCM5700
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5700 CAD Model

Description

The BCM5700 is a Gigabit Ethernet controller from Broadcom, designed for high-performance network connectivity in servers and workstations. It supports a variety of features to improve network performance and reliability.

Applications

  • Server network interface cards (NICs)
  • Workstation network interface cards (NICs)
  • Embedded systems with Gigabit Ethernet requirements
  • Network appliances
  • Storage area networks (SANs)

Features

  • Gigabit Ethernet support: Provides high-speed network connectivity up to 1000 Mbps.
  • PCI/PCI-X interface: Enables integration with various computer systems.
  • TCP/IP checksum offload: Reduces CPU load by offloading checksum calculations to the hardware.
  • Segmentation offload: Further reduces CPU load by handling TCP segmentation in hardware.
  • Wake-on-LAN (WoL) support: Allows remote system wake-up over the network.
  • Jumbo frame support: Improves network efficiency by allowing larger packet sizes.

Benefits

  • Improved network performance: Gigabit Ethernet support ensures high-speed data transfer.
  • Reduced CPU load: Hardware offload features minimize CPU utilization.
  • Enhanced system manageability: Wake-on-LAN support allows remote system management.
  • Increased network efficiency: Jumbo frame support reduces overhead.
  • Cost-effective solution: Provides high performance at a competitive price.

Additional Details

The BCM5700 is a single-chip Gigabit Ethernet controller. It typically supports both 10/100/1000 Mbps Ethernet speeds and includes features such as VLAN tagging and quality of service (QoS) support. It is designed to meet the performance requirements of modern server and workstation environments. It supports advanced power management features. It's generally available in a BGA package.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
EPCOS (TDK)
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Chilisin
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess