EN
  • EN
  • DE

BCM56841A4KFRBG

Part No BCM56841A4KFRBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Communication ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1029184-BCM56841A4KFRBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM56841A4KFRBG CAD Model

Description

The BCM56841A4KFRBG is a high-performance Ethernet switch chip from Broadcom, part of their StrataXGS® Trident II+ series. It is designed for data center, enterprise, and service provider networks, offering advanced features and high port density to meet the demands of modern networking environments. This switch chip enables the construction of high-capacity, low-latency switches with advanced capabilities.

Applications:

  • Data center switches (Top-of-Rack, Spine, Leaf)
  • Enterprise core and distribution switches
  • Service provider aggregation routers
  • Cloud computing infrastructure
  • Network virtualization platforms

Features:

  • High-density 10GbE, 40GbE, and 100GbE port support
  • Advanced Quality of Service (QoS) and traffic management
  • Comprehensive security features, including access control lists (ACLs)
  • VXLAN and NVGRE support for network virtualization
  • Energy-efficient design
  • Extensive Layer 2 and Layer 3 protocol support
  • Programmable pipeline for custom feature development
  • Integrated CPU for control plane processing

Benefits:

  • High bandwidth and low latency for demanding applications
  • Improved network performance and efficiency
  • Enhanced security to protect against network threats
  • Scalability and flexibility to adapt to changing network requirements
  • Reduced power consumption and operating costs
  • Simplified network management
  • Support for emerging network technologies

Additional Details:

The BCM56841A4KFRBG offers a highly programmable architecture, allowing network equipment manufacturers to customize the chip's functionality to meet their specific requirements. It supports a wide range of protocols and features, making it suitable for a variety of networking applications. The chip's advanced QoS capabilities ensure that critical traffic is prioritized, while its security features protect against unauthorized access and network attacks. It also supports network virtualization technologies such as VXLAN and NVGRE, enabling the creation of virtual networks that can span multiple physical locations. This chip is optimized for high-density deployments, offering numerous ports within a compact form factor. Broadcom’s commitment to energy efficiency is reflected in the design, minimizing power consumption and lowering total cost of ownership. The Trident II+ architecture offers significant improvements in performance and scalability compared to previous generations, allowing for the construction of more powerful and flexible network devices. It enables advanced features such as network telemetry and dynamic load balancing.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Hewlett Packard
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess