The SN8P1604AX028 is an 8-bit microcontroller unit (MCU) manufactured by SONiX. This MCU is designed for a variety of embedded control applications, emphasizing low power consumption and cost-effectiveness. It features an optimized instruction set and a range of integrated peripherals, making it suitable for applications ranging from consumer electronics to industrial control. The SN8P1604AX028 aims to provide a robust and efficient solution for designers seeking a balance between performance and power efficiency.
Applications
- Remote controls for various electronic devices
- Low-power sensor networks
- Simple motor control systems
- LED lighting applications
- Basic security systems
Features
- 8-bit CPU with optimized instruction set for efficiency
- Integrated RC oscillator for simplified clocking
- Configurable I/O ports with interrupt functionality
- Timer/Counter modules with PWM output capability
- Low-voltage reset (LVR) for reliable startup
- Watchdog timer (WDT) for system monitoring and fault recovery
- Flash memory for program storage and easy updates
- SRAM for data storage and runtime variables
- Multiple power-saving modes to minimize energy consumption
Benefits
- Cost Optimization: Integrated peripherals and efficient design minimize the need for external components, reducing overall system cost.
- Energy Efficiency: Low-power operation extends battery life in portable applications and reduces energy consumption in always-on devices.
- Flexible Interfacing: Configurable I/O ports enable easy integration with a wide range of sensors, actuators, and communication interfaces.
- Robust Operation: Built-in LVR and WDT enhance system reliability and prevent unexpected behavior in harsh operating conditions.
- Simplified Development: Comprehensive development tools and resources are available to streamline the design and implementation process.
Additional Details
The SN8P1604AX028 typically operates within a specified voltage range, commonly between 2.4V and 5.5V. It is important to consult the device datasheet for precise operating conditions, including temperature ranges and electrical characteristics. The available memory sizes for Flash and SRAM vary depending on the specific configuration of the microcontroller. The device is often available in small form-factor packages, making it suitable for space-constrained applications. Detailed programming information, pin assignments, and electrical characteristics can be found in the official device datasheet.