EN
  • EN
  • DE

BCM56151A0KFSBLG

Part No BCM56151A0KFSBLG
Manufacturer Broadcom Limited
Catalog OEM Souring
Description SoC 116Gb/s Multilaye Switch 24GbE+ 4x10GbE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464919-BCM56151A0KFSBLG
Manufacturer Broadcom Limited
Package Tray
Product Status Active
Function Switch
Grade -
Supplier Device Package -;5;9;7;10;8;3;4;2;1;600001;4991;505;175;974;516;598;2032;428;406;600039;2832;600055;600008;600026;448;1008;544;600010;212;600011;18;1016;150;278;600066;14;816;954;568;488;600091;20;2156;846;600057;336;5061;863;638;497;296;600018;600020;818;0;116955;24201;24202;62859;24203;482;24204;24206;62852;62853;62854;24205;13316;24207;24208;12358;24209;24210;87495;106875;24211;106558;11849;62867;62868;24212;24213;11802;24958;62864;62865;26459;49108;76721;76720;76719;62836;62835;24216;24218;11850;24214;24217;24219;11775;24220;24221;62856;62862;62863;62855;62857;24222;24224;24223;90029;62840;62837;62841;62838;62842;62843;62839;62845;90030;62844;62847;62848;87494;24225;24226;24228;111405;11774;90031;24230;24229;62;61;3;2;243;250;1;17;6;0;2;4;7;1;1;307495;309175;309527;313534;313789;313831;315562;316309;316475;318483;319828;319887;319888;328066;325693;325698;329174;332034;332037;333534;337193;337597;338170;338239;338463;751227;338732;338823;339153;340642;341743;341744;341814;343030;343273;343478;427215;344358;344583;344584;345107;345152;345153;640469;345277;349271;349273;349536;427217;427214;354813;360651;361306;365079;365080;365086;365099;366921;374779;377024;378150;378180;379872;381996;384816;384817;384822;385204;385206;385208;385209;386497;386498;387662;389224;389230;390772;390793;391417;391431;427213;392474;392913;392914;392915;427211;392932;395669;396961;399437;400948;401337;402734;402770;403086;403087;403088;403524;404037;405249;405611;406065;406066;406403;409253;427212;409255;409256;409257;409552;409628;409751;409752;427216;409853;410678;410772;410816;412171;413771;413772;413773;413774;413776;415534;415670;415771;416711;417835;419455;419457;420121;420123;420132;169249;169252;720778;673880;760451;470629;470630;470631;470632;479853;662464;203115;203135;470633;470634;228908;228913;714010;228919;742349;261580;1;311296;311297;311745;640473;640471;311751;315337;315559;315560;323795;327463;331587;340978;707448;340980;340981;341180;341181;341196;341213;342399;342402;342403;342404;342405;342406;342407;342408;342409;342410;742184;718392;343225;345107;763042;349534;350414;720779;350725;350726;350727;350728;353279;353281;353282;353283;353284;353285;353286;353287;353288;353289;353290;353291;353292;802221;802222;752314;752416;799927;798017;357980;359807;359808;359809;359810;359811;359812;359813;359814;359815;360651;360653;360654;711351;360655;360661;362124;362125;836425;362126;763041;673881;362131;430693;470997;363884;365319;366703;369807;375493;375628;383917;384627;384631;384633;384634;384637;385105;385119;385199;385212;385215;385216;385217;385218;640472;769568;690527;640475;690478;397303;400090;401297;470635;463812;401701;401702;769567;401941;403645;406106;406128;406150;493698;406158;407388;407956;409888;410674;410677;416423;416439;416806;417045;420525;422440;640474;1;2;3;4;6;7;8;10;11;12;14;16;17;21;24;26;32;52;57;84;667603;662465;662467;716001;804366;711350;674272;674271;728294;662466;674270;669880;233152;751232;37920;470637;673882;716815;303543;120868;121142;121187;44480;470638;470636;720774;44756;729998;48701;48861;48993;49009;728293;51785;55849;57796;742350;56338;56342;56871;470998;58188;58193;58194;61153;61442;61474;169027;127091;1746;126248;128757;690526;132007;132272;132364;133669;134894;134904;134947;136279;137093;202821;202826;202873;202896;202908;202989;172054;172056;171306;171307;171308;171310;171314;171266;171271;171279;171404;171405;171582;174115;174201;174218;174299;174378;175095;176580;178008;179290;228794;208611;208613;208644;208699;2398;804365;209933;209941;209968;210844;249171;232407;267493;281265;295215;74542;74572;74579;87718;82261;431041;103565;161417;728292;200212;302678;100671;1;69299;63727;180451;211599;67044;427210;262228;67932;77079;212972;236388;245452;263384;264130;27280
Ultra Librarian 3D Model Ultra Librarian BCM56151A0KFSBLG CAD Model

Description

The BCM56151A0KFSBLG is a sophisticated system-on-chip (SoC) multicore layer switch designed by Broadcom for high-performance networking applications. It integrates a versatile set of features to efficiently manage and process high-speed data across 24 Gigabit Ethernet and 4x10 Gigabit Ethernet ports. This Broadcom device is engineered to support demanding networking tasks in data centers, enterprise backbones, and high-end servers, offering a high-throughput, multi-layer switching solution. The switch architecture is optimized for low latency and high bandwidth, making it suitable for virtualized environments and cloud computing operations. The BCM56151A0KFSBLG also incorporates advanced security and network management features, supporting a variety of protocols to ensure robust and reliable network operations. With its scalable design, this Broadcom SoC is an ideal choice for developing next-generation, energy-efficient networking equipment.

You May Also Be Interested in

Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
Power Management ICs
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess