EN
  • EN
  • DE

MAX5491PC02000+T

Part No MAX5491PC02000+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description RES NTWRK 2 RES MULT OHM TO236-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Circuit Type Voltage Divider
Resistance (Ohms) 10k, 20k
Number of Resistors 2
Number of Pins 3
Power Per Element 87.5mW
Temperature Coefficient ±35ppm/°C
Temperature Range - Operating -40°C to 85°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Case / Package SOT-23-3
Height - Seated (Max) 0.044" (1.12mm)
Win Source Part Number 003143-MAX5491PC02000+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5491PC02000+T CAD Model

Description

Maxim Integrated MAX5491PC02000+T Precision Resistor-Divider

The MAX5491PC02000+T is a high-accuracy, low-temperature-coefficient digital resistor-divider from Maxim Integrated, designed to deliver precision performance for a wide range of applications. This precision resistor-divider is part of Maxim's commitment to providing reliable and high-quality electronic components that meet the rigorous demands of the industry.

Featuring a compact size, the MAX5491PC02000+T comes in a surface-mount package that is ideal for space-constrained applications. It offers a pre-trimmed ratio, which ensures that users can achieve precise voltage division without the need for manual adjustments. This makes it an excellent choice for systems that require stable and accurate reference voltages.

Key Features:

  • High Precision: The MAX5491PC02000+T provides a tightly controlled ratio tolerance, ensuring high precision in voltage division, which is critical for sensitive analog circuits and precision reference designs.
  • Low Temperature Coefficient: With a low temperature coefficient, this resistor-divider offers stable performance over a wide temperature range, minimizing the impact of temperature variations on the accuracy of the device.
  • Small Form Factor: The small surface-mount package allows for easy integration into various electronic systems without taking up significant board space, making it suitable for compact designs.
  • Robust Design: Engineered for durability, the MAX5491PC02000+T is built to withstand harsh conditions and provide consistent performance, which is essential for industrial and automotive applications.

This product is particularly useful in applications such as precision voltage references, ratio-metric measurements, and gain and offset adjustment. Its ease of use and integration make it a go-to component for design engineers looking to enhance the accuracy and stability of their electronic systems.

Maxim Integrated's MAX5491PC02000+T is a testament to the company's dedication to innovation and quality. By incorporating this precision resistor-divider into your design, you can achieve exceptional accuracy and reliability, ensuring your product performs at its best.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8612 $54.3060
12+ $8.9118 $106.9416
18+ $8.6333 $155.3994
24+ $8.3548 $200.5152
31+ $8.0763 $250.3653
42+ $7.2408 $304.1136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess