EN
  • EN
  • DE

BCM5464RKFBG

Part No BCM5464RKFBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818984-BCM5464RKFBG
Ultra Librarian 3D Model Ultra Librarian BCM5464RKFBG CAD Model

Description

The BCM5464RKFBG is a quad-port Gigabit Ethernet transceiver from Broadcom Limited. This high-performance transceiver is designed to support multiple Gigabit Ethernet ports, making it suitable for a wide range of networking applications.

Applications

  • Ethernet switches
  • Routers
  • Network interface cards (NICs)
  • Server motherboards
  • Enterprise networking equipment
  • Industrial Ethernet applications

Features

  • Quad-port 10/100/1000BASE-T Gigabit Ethernet transceiver
  • Integrated digital adaptive equalizer (DAE) for each port
  • Low power consumption
  • IEEE 802.3 compliant
  • Support for multiple operating modes
  • Advanced diagnostic capabilities
  • Energy Efficient Ethernet (EEE) support
  • SGMII/SerDes interface to MAC

Benefits

  • High density: Supports four Gigabit Ethernet ports in a single chip, saving board space and cost.
  • Reliable operation: The integrated DAE ensures robust performance in noisy environments for each port.
  • Low power consumption: Reduces energy costs and allows for more compact designs.
  • Easy integration: Complies with industry standards, simplifying the design process.
  • Cost-effective: Provides a high-performance, multi-port solution at a competitive price.
  • Improved network efficiency: EEE support helps to reduce power consumption during periods of low network activity.

Additional Details

The BCM5464RKFBG transceiver supports auto-negotiation, auto-MDI/MDIX, and loopback testing on each of its four ports. It is designed to meet the demanding requirements of modern networking applications, offering a balance of performance, power efficiency, and cost-effectiveness. The digital adaptive equalizer automatically compensates for signal impairments, ensuring reliable data transmission over varying cable lengths and conditions for each port. Its quad-port design makes it ideal for switches and routers requiring high port density.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0448 $98.0896
3+ $40.2425 $120.7275
5+ $38.9847 $194.9235
7+ $37.7269 $264.0883
8+ $36.4691 $291.7528
11+ $32.6969 $359.6659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess